LabelValue Green File Folder Labels 2/3 x 3-7/16 LV-6017G

Description
Green File Folder Labels 2/3 x 3-7/16 Description The LV-6017Y 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality. LV-6017G Features and Specifications: LabelValue brand labels Use Avery 5266 template Compare to Avery ® 5866 Green 2/3" x 3-7/16" 30 labels per sheet 100 sheets per pack (4 X as many as the Avery packs which contain 25 sheets) 3000 labels per pack Works great with both inkjet and laser Strong Permanent Adhesive Part Number LV-6017G FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.
Description
Green File Folder Labels 2/3 x 3-7/16 Description The LV-6017Y 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality. LV-6017G Features and Specifications: LabelValue brand labels Use Avery 5266 template Compare to Avery ® 5866 Green 2/3" x 3-7/16" 30 labels per sheet 100 sheets per pack (4 X as many as the Avery packs which contain 25 sheets) 3000 labels per pack Works great with both inkjet and laser Strong Permanent Adhesive Part Number LV-6017G FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Suppliers

Company
Product
Description
Supplier Links
Green File Folder Labels 2/3 x 3-7/16 - LV-6017G - LabelValue
Tampa, FL, USA
Green File Folder Labels 2/3 x 3-7/16
LV-6017G
Green File Folder Labels 2/3 x 3-7/16 LV-6017G
Green File Folder Labels 2/3 x 3-7/16 Description The LV-6017Y 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality. LV-6017G Features and Specifications: LabelValue brand labels Use Avery 5266 template Compare to Avery ® 5866 Green 2/3" x 3-7/16" 30 labels per sheet 100 sheets per pack (4 X as many as the Avery packs which contain 25 sheets) 3000 labels per pack Works great with both inkjet and laser Strong Permanent Adhesive Part Number LV-6017G FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Green File Folder Labels 2/3 x 3-7/16 Description


The LV-6017Y 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality.


LV-6017G Features and Specifications:



  • LabelValue brand labels
  • Use Avery 5266 template
  • Compare to Avery ® 5866 Green 2/3" x 3-7/16"
  • 30 labels per sheet
  • 100 sheets per pack (4 X as many as the Avery packs which contain 25 sheets)
  • 3000 labels per pack
  • Works great with both inkjet and laser
  • Strong Permanent Adhesive
  • Part Number LV-6017G
  • FREE Shipping

We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-6017G
Product Name Green File Folder Labels 2/3 x 3-7/16
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-505/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Label Sheets - 358771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details
Extreme High Temperature Label - XF-808 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details