LabelValue Blue File Folder Labels 2/3 x 3-7/16 LV-6017B

Description
Blue File Folder Labels 2/3 x 3-7/16 Description The LV-6017B 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality. LV-6017B Features and Specifications: LabelValue brand labels Use Avery 5266 template Compare to Avery ® 5766 Blue 2/3" x 3-7/16" 30 labels per sheet 100 sheets per pack (4 X as many as the Avery packs which contains 25 sheets) 3000 labels per pack Works great with both inkjet and laser Strong Permanent Adhesive Part Number LV-6017B FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.
Description
Blue File Folder Labels 2/3 x 3-7/16 Description The LV-6017B 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality. LV-6017B Features and Specifications: LabelValue brand labels Use Avery 5266 template Compare to Avery ® 5766 Blue 2/3" x 3-7/16" 30 labels per sheet 100 sheets per pack (4 X as many as the Avery packs which contains 25 sheets) 3000 labels per pack Works great with both inkjet and laser Strong Permanent Adhesive Part Number LV-6017B FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Suppliers

Company
Product
Description
Supplier Links
Blue File Folder Labels 2/3 x 3-7/16 - LV-6017B - LabelValue
Tampa, FL, USA
Blue File Folder Labels 2/3 x 3-7/16
LV-6017B
Blue File Folder Labels 2/3 x 3-7/16 LV-6017B
Blue File Folder Labels 2/3 x 3-7/16 Description The LV-6017B 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality. LV-6017B Features and Specifications: LabelValue brand labels Use Avery 5266 template Compare to Avery ® 5766 Blue 2/3" x 3-7/16" 30 labels per sheet 100 sheets per pack (4 X as many as the Avery packs which contains 25 sheets) 3000 labels per pack Works great with both inkjet and laser Strong Permanent Adhesive Part Number LV-6017B FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Blue File Folder Labels 2/3 x 3-7/16 Description


The LV-6017B 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality.


LV-6017B Features and Specifications:



  • LabelValue brand labels
  • Use Avery 5266 template
  • Compare to Avery ® 5766 Blue 2/3" x 3-7/16"
  • 30 labels per sheet
  • 100 sheets per pack (4 X as many as the Avery packs which contains 25 sheets)
  • 3000 labels per pack
  • Works great with both inkjet and laser
  • Strong Permanent Adhesive
  • Part Number LV-6017B
  • FREE Shipping

We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-6017B
Product Name Blue File Folder Labels 2/3 x 3-7/16
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-807 - WAGO
Specs
Materials of Construction Polyester
View Details
Pre-printed Labels - 7587958 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details