LabelValue Standard Address Labels 2-5/8 x 1 LV-6015

Description
Standard Address Labels 2-5/8 x 1 Description The LV-6015 100 sheet pack labels are standard address labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5160 or 8160 template to create great looking labels for less than the name brand labels. LV-6015 Features and Specifications: LabelValue brand labels Compare to Avery® 5160, 5260, 5520, 5810, 5960, 5970, 5971, 5972, 5979, 5980, 8160, 8460, 8660, 8810 2.625" x 1" 30 labels per sheet 100 sheets per pack 3000 Labels per pack White labels Permanent Adhesive Makes great address labels FREE Shipping Download the Avery® 5160 template: Click here to download the Avery® 5160 template We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.
Description
Standard Address Labels 2-5/8 x 1 Description The LV-6015 100 sheet pack labels are standard address labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5160 or 8160 template to create great looking labels for less than the name brand labels. LV-6015 Features and Specifications: LabelValue brand labels Compare to Avery® 5160, 5260, 5520, 5810, 5960, 5970, 5971, 5972, 5979, 5980, 8160, 8460, 8660, 8810 2.625" x 1" 30 labels per sheet 100 sheets per pack 3000 Labels per pack White labels Permanent Adhesive Makes great address labels FREE Shipping Download the Avery® 5160 template: Click here to download the Avery® 5160 template We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Suppliers

Company
Product
Description
Supplier Links
Standard Address Labels 2-5/8 x 1 - LV-6015 - LabelValue
Tampa, FL, USA
Standard Address Labels 2-5/8 x 1
LV-6015
Standard Address Labels 2-5/8 x 1 LV-6015
Standard Address Labels 2-5/8 x 1 Description The LV-6015 100 sheet pack labels are standard address labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5160 or 8160 template to create great looking labels for less than the name brand labels. LV-6015 Features and Specifications: LabelValue brand labels Compare to Avery® 5160, 5260, 5520, 5810, 5960, 5970, 5971, 5972, 5979, 5980, 8160, 8460, 8660, 8810 2.625" x 1" 30 labels per sheet 100 sheets per pack 3000 Labels per pack White labels Permanent Adhesive Makes great address labels FREE Shipping Download the Avery® 5160 template: Click here to download the Avery® 5160 template We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Standard Address Labels 2-5/8 x 1 Description


The LV-6015 100 sheet pack labels are standard address labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5160 or 8160 template to create great looking labels for less than the name brand labels.


LV-6015 Features and Specifications:



  • LabelValue brand labels
  • Compare to

    • Avery® 5160, 5260, 5520, 5810, 5960, 5970, 5971, 5972, 5979, 5980, 8160, 8460, 8660, 8810

  • 2.625" x 1"
  • 30 labels per sheet
  • 100 sheets per pack
  • 3000 Labels per pack
  • White labels
  • Permanent Adhesive
  • Makes great address labels
  • FREE Shipping

Download the Avery® 5160 template:



  • Click here to download the Avery® 5160 template

We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-6015
Product Name Standard Address Labels 2-5/8 x 1
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-151 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-528 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details
Pre-printed Labels - 1974070 - RS Components, Ltd.
Specs
Color Grey
Width 9.57 inches (243 mm)
Length 0.4659 ft (1.42 dm)
View Details