LabelValue Zebra Compatible LV-56001 2 x 1 LV-56001

Description
Zebra Compatible LV-56001 2 x 1 Description Zebra 56001 Compatible LV-56001 labels details and specifications: Zebra 56001 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Direct Thermal Printers LabelValue brand labels 2" x 1" 1280 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-56001 2 x 1 Description Zebra 56001 Compatible LV-56001 labels details and specifications: Zebra 56001 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Direct Thermal Printers LabelValue brand labels 2" x 1" 1280 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-56001 2 x 1 - LV-56001 - LabelValue
Tampa, FL, USA
Zebra Compatible LV-56001 2 x 1
LV-56001
Zebra Compatible LV-56001 2 x 1 LV-56001
Zebra Compatible LV-56001 2 x 1 Description Zebra 56001 Compatible LV-56001 labels details and specifications: Zebra 56001 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Direct Thermal Printers LabelValue brand labels 2" x 1" 1280 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-56001 2 x 1 Description


Zebra 56001 Compatible LV-56001 labels details and specifications:


Zebra 56001 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Compatible with Direct Thermal Printers
  • LabelValue brand labels
  • 2" x 1"
  • 1280 Labels per roll
  • Perforation between labels
  • 4" Outside diameter
  • 1" core
  • Free Shipping

LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
Any direct thermal label printer with transmissive sensor



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-56001
Product Name Zebra Compatible LV-56001 2 x 1
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Label Sheets - 358774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.8346 inches (21.2 mm)
View Details
2 MIL White Semi Gloss Polyimide Label Material - XF-102S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details