LabelValue Zebra Compatible LV-800540-605 4 x 6 LV-540-605

Description
Zebra Compatible LV-800540-605 4 x 6 Description Zebra 800540-605 Compatible (LV-800540-605) labels details and specifications: Zebra 800540-605 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for shipping and endicia applications. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 4" x 6" 250 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800540-605 4 x 6 Description Zebra 800540-605 Compatible (LV-800540-605) labels details and specifications: Zebra 800540-605 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for shipping and endicia applications. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 4" x 6" 250 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800540-605 4 x 6 - LV-540-605 - LabelValue
Tampa, FL, USA
Zebra Compatible LV-800540-605 4 x 6
LV-540-605
Zebra Compatible LV-800540-605 4 x 6 LV-540-605
Zebra Compatible LV-800540-605 4 x 6 Description Zebra 800540-605 Compatible (LV-800540-605) labels details and specifications: Zebra 800540-605 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for shipping and endicia applications. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 4" x 6" 250 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800540-605 4 x 6 Description


Zebra 800540-605 Compatible (LV-800540-605) labels details and specifications:


Zebra 800540-605 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for shipping and endicia applications.



  • Direct Thermal Labels
  • Compatible with Zebra
  • LabelValue brand labels
  • 4" x 6"
  • 250 Labels per roll
  • Perforation between labels
  • 1" core
  • 4" Outside diameter
  • Free Shipping

Printer compatibility (partial list)


LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
Any direct thermal label printer with transmissive sensor



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-540-605
Product Name Zebra Compatible LV-800540-605 4 x 6
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-857 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers
Pre-printed Labels - 496401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-525 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details