LabelValue Zebra Compatible LV-800540-405 4" x 4" LV-540-405

Description
Zebra Compatible LV-800540-405 4" x 4" Description Zebra 800540-405 Compatible (LV-800540-405) labels details and specifications: Zebra 800540-405 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra Labelliquidators brand labels 4" x 4" 377 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800540-405 4" x 4" Description Zebra 800540-405 Compatible (LV-800540-405) labels details and specifications: Zebra 800540-405 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra Labelliquidators brand labels 4" x 4" 377 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800540-405 4
Tampa, FL, USA
Zebra Compatible LV-800540-405 4" x 4"
LV-540-405
Zebra Compatible LV-800540-405 4" x 4" LV-540-405
Zebra Compatible LV-800540-405 4" x 4" Description Zebra 800540-405 Compatible (LV-800540-405) labels details and specifications: Zebra 800540-405 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra Labelliquidators brand labels 4" x 4" 377 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800540-405 4" x 4" Description


Zebra 800540-405 Compatible (LV-800540-405) labels details and specifications:


Zebra 800540-405 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive.



  • Direct Thermal Labels
  • Compatible with Zebra
  • Labelliquidators brand labels
  • 4" x 4"
  • 377 Labels per roll
  • Perforation between labels
  • 1" core
  • 4" Outside diameter
  • Free Shipping

Printer compatibility (partial list)


LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
Any direct thermal label printer with transmissive sensor



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-540-405
Product Name Zebra Compatible LV-800540-405 4" x 4"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 2893517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.67 inches (67.7 mm)
View Details
1 MIL White ESD Matte Polyimide Label Material - XF-101ME - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details