LabelValue Zebra Compatible LV-800540-105 4" x 1" LV-540-105

Description
Zebra Compatible LV-800540-105 4" x 1" Description Zebra 800540-105 Compatible (LV-800540-105) labels details and specifications: Zebra 800540-105 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 4" x 1" 1310 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800540-105 4" x 1" Description Zebra 800540-105 Compatible (LV-800540-105) labels details and specifications: Zebra 800540-105 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 4" x 1" 1310 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800540-105 4
Tampa, FL, USA
Zebra Compatible LV-800540-105 4" x 1"
LV-540-105
Zebra Compatible LV-800540-105 4" x 1" LV-540-105
Zebra Compatible LV-800540-105 4" x 1" Description Zebra 800540-105 Compatible (LV-800540-105) labels details and specifications: Zebra 800540-105 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 4" x 1" 1310 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800540-105 4" x 1" Description


Zebra 800540-105 Compatible (LV-800540-105) labels details and specifications:


Zebra 800540-105 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive.


  • Direct Thermal Labels
  • Compatible with Zebra
  • LabelValue brand labels
  • 4" x 1"
  • 1310 Labels per roll
  • Perforation between labels
  • 1" core
  • 4" Outside diameter
  • Free Shipping

Printer compatibility (partial list)


LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
Any direct thermal label printer with transmissive sensor



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-540-105
Product Name Zebra Compatible LV-800540-105 4" x 1"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-806 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Pre-printed Labels - 4454079 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details