LabelValue Zebra Compatible LV-800530-105 3" x 1" LV-530-105

Description
Zebra Compatible LV-800530-105 3" x 1" Description Zebra 800530-105 Compatible (LV-800530-105) labels details and specifications: Zebra 800530-105 compatible labels are manufactured is a coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 3" x 1" 1380 Labels per roll Perforation between labels 4" Outside diameter 1" core Printer compatibility (partial list) LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Most direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800530-105 3" x 1" Description Zebra 800530-105 Compatible (LV-800530-105) labels details and specifications: Zebra 800530-105 compatible labels are manufactured is a coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 3" x 1" 1380 Labels per roll Perforation between labels 4" Outside diameter 1" core Printer compatibility (partial list) LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Most direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800530-105 3
Tampa, FL, USA
Zebra Compatible LV-800530-105 3" x 1"
LV-530-105
Zebra Compatible LV-800530-105 3" x 1" LV-530-105
Zebra Compatible LV-800530-105 3" x 1" Description Zebra 800530-105 Compatible (LV-800530-105) labels details and specifications: Zebra 800530-105 compatible labels are manufactured is a coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 3" x 1" 1380 Labels per roll Perforation between labels 4" Outside diameter 1" core Printer compatibility (partial list) LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Most direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800530-105 3" x 1" Description


Zebra 800530-105 Compatible (LV-800530-105) labels details and specifications:


Zebra 800530-105 compatible labels are manufactured is a coated direct thermal label with general purpose permanent adhesive.



  • Direct Thermal Labels
  • Compatible with Zebra
  • LabelValue brand labels
  • 3" x 1"
  • 1380 Labels per roll
  • Perforation between labels
  • 4" Outside diameter
  • 1" core

Printer compatibility (partial list)


LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
Most direct thermal label printer with transmissive sensor



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-530-105
Product Name Zebra Compatible LV-800530-105 3" x 1"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Thermal Transfer Printable Label - XF-592 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Pre-printed Labels - 4506186 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details