LabelValue Zebra Compatible LV-800522-305 2-1/4" x 3" LV-522-305

Description
Zebra Compatible LV-800522-305 2-1/4" x 3" Description Zebra 800522-305 Compatible LV-800522-305 labels details and specifications: Zebra 800522-305 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive. Bright White Direct Thermal Labels Compatible with Zebra and other direct thermal label printers LabelValue brand labels 2.25" x 3" 500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800522-305 2-1/4" x 3" Description Zebra 800522-305 Compatible LV-800522-305 labels details and specifications: Zebra 800522-305 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive. Bright White Direct Thermal Labels Compatible with Zebra and other direct thermal label printers LabelValue brand labels 2.25" x 3" 500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800522-305 2-1/4
Tampa, FL, USA
Zebra Compatible LV-800522-305 2-1/4" x 3"
LV-522-305
Zebra Compatible LV-800522-305 2-1/4" x 3" LV-522-305
Zebra Compatible LV-800522-305 2-1/4" x 3" Description Zebra 800522-305 Compatible LV-800522-305 labels details and specifications: Zebra 800522-305 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive. Bright White Direct Thermal Labels Compatible with Zebra and other direct thermal label printers LabelValue brand labels 2.25" x 3" 500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800522-305 2-1/4" x 3" Description


Zebra 800522-305 Compatible LV-800522-305 labels details and specifications:


Zebra 800522-305 compatible labels are manufactured with a high quality coated direct thermal label with general purpose permanent adhesive.



  • Bright White Direct Thermal Labels
  • Compatible with Zebra and other direct thermal label printers
  • LabelValue brand labels
  • 2.25" x 3"
  • 500 Labels per roll
  • Perforation between labels
  • 4" Outside diameter
  • 1" core
  • Free Shipping

Printer compatibility (partial list)


LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
Any direct thermal label printer with transmissive sensor



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-522-305
Product Name Zebra Compatible LV-800522-305 2-1/4" x 3"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details
Pre-printed Labels - 4453638 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details