LabelValue Zebra Compatible LV-800522-205 2-1/4" x 2" LV-522-205

Description
Zebra Compatible LV-800522-205 2-1/4" x 2" Description Zebra 800522-205 Compatible (LV-800522-205) labels details and specifications: Zebraa compatible LV-800522-205 is a high quality coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 2.25" x 2" 735 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800522-205 2-1/4" x 2" Description Zebra 800522-205 Compatible (LV-800522-205) labels details and specifications: Zebraa compatible LV-800522-205 is a high quality coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 2.25" x 2" 735 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800522-205 2-1/4
Tampa, FL, USA
Zebra Compatible LV-800522-205 2-1/4" x 2"
LV-522-205
Zebra Compatible LV-800522-205 2-1/4" x 2" LV-522-205
Zebra Compatible LV-800522-205 2-1/4" x 2" Description Zebra 800522-205 Compatible (LV-800522-205) labels details and specifications: Zebraa compatible LV-800522-205 is a high quality coated direct thermal label with general purpose permanent adhesive. Direct Thermal Labels Compatible with Zebra LabelValue brand labels 2.25" x 2" 735 Labels per roll Perforation between labels 1" core 4" Outside diameter Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800522-205 2-1/4" x 2" Description


Zebra 800522-205 Compatible (LV-800522-205) labels details and specifications:


Zebraa compatible LV-800522-205 is a high quality coated direct thermal label with general purpose permanent adhesive.



  • Direct Thermal Labels
  • Compatible with Zebra
  • LabelValue brand labels
  • 2.25" x 2"
  • 735 Labels per roll
  • Perforation between labels
  • 1" core
  • 4" Outside diameter
  • Free Shipping

Printer compatibility (partial list)


LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
Any direct thermal label printer with transmissive sensor



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-522-205
Product Name Zebra Compatible LV-800522-205 2-1/4" x 2"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-505/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Laser Markable Labels - XF-670 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Black
View Details
Label Sheets - 358780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.38 inches (35 mm)
View Details