LabelValue Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Removable LV-522-125R

Description
Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Removable Description Zebra 800522-125 Compatible (LV-800522-125) Removable labels details and specifications: Zebra 800522-125 removable compatible labels are manufactured with a coated direct thermal label with removable adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Removable adhesive Compatible with many Zebra Direct Thermal Printers LabelValue brand labels Compatible with QuickBooks POS point of sale 2.25" x 1.25" 1135 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Removable Description Zebra 800522-125 Compatible (LV-800522-125) Removable labels details and specifications: Zebra 800522-125 removable compatible labels are manufactured with a coated direct thermal label with removable adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Removable adhesive Compatible with many Zebra Direct Thermal Printers LabelValue brand labels Compatible with QuickBooks POS point of sale 2.25" x 1.25" 1135 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800522-125 2-1/4
Tampa, FL, USA
Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Removable
LV-522-125R
Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Removable LV-522-125R
Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Removable Description Zebra 800522-125 Compatible (LV-800522-125) Removable labels details and specifications: Zebra 800522-125 removable compatible labels are manufactured with a coated direct thermal label with removable adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Removable adhesive Compatible with many Zebra Direct Thermal Printers LabelValue brand labels Compatible with QuickBooks POS point of sale 2.25" x 1.25" 1135 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Removable Description


Zebra 800522-125 Compatible (LV-800522-125) Removable labels details and specifications:


Zebra 800522-125 removable compatible labels are manufactured with a coated direct thermal label with removable adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Removable adhesive
  • Compatible with many Zebra Direct Thermal Printers
  • LabelValue brand labels
  • Compatible with QuickBooks POS point of sale
  • 2.25" x 1.25"
  • 1135 Labels per roll
  • Perforation between labels
  • 4" Outside diameter
  • 1" core
  • Minimum Order 2 Rolls
  • Free Shipping

Printer compatibility (partial list)



  • LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
  • Any direct thermal label printer with transmissive label sensor


Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-522-125R
Product Name Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Removable
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2821688 - RS Components, Ltd.
Specs
Color White
Width 0.2047 inches (5.2 mm)
View Details
Label Printer Tapes - 2030435 - RS Components, Ltd.
Specs
Color Yellow
Width 0.2362 inches (6 mm)
Length 22.97 ft (70 dm)
View Details
High Temperature Overlaminate - XL-1561 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details