LabelValue Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" LV-522-125

Description
Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Description Zebra 800522-125 Compatible (LV-800522-125) labels details and specifications: Zebra 800522-125 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with many Zebra Direct Thermal Printers LabelValue brand labels Compatible with QuickBooks POS point of sale 2.25" x 1.25" 1135 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Description Zebra 800522-125 Compatible (LV-800522-125) labels details and specifications: Zebra 800522-125 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with many Zebra Direct Thermal Printers LabelValue brand labels Compatible with QuickBooks POS point of sale 2.25" x 1.25" 1135 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800522-125 2-1/4
Tampa, FL, USA
Zebra Compatible LV-800522-125 2-1/4" x 1-1/4"
LV-522-125
Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" LV-522-125
Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Description Zebra 800522-125 Compatible (LV-800522-125) labels details and specifications: Zebra 800522-125 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with many Zebra Direct Thermal Printers LabelValue brand labels Compatible with QuickBooks POS point of sale 2.25" x 1.25" 1135 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800522-125 2-1/4" x 1-1/4" Description


Zebra 800522-125 Compatible (LV-800522-125) labels details and specifications:


Zebra 800522-125 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Compatible with many Zebra Direct Thermal Printers
  • LabelValue brand labels
  • Compatible with QuickBooks POS point of sale
  • 2.25" x 1.25"
  • 1135 Labels per roll
  • Perforation between labels
  • 4" Outside diameter
  • 1" core
  • Minimum Order 2 Rolls
  • Free Shipping

Printer compatibility (partial list)



  • LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
  • Any direct thermal label printer with transmissive label sensor


Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-522-125
Product Name Zebra Compatible LV-800522-125 2-1/4" x 1-1/4"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-505-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Label Printer Tapes - 2235393 - RS Components, Ltd.
Specs
Color Clear
Width 0.4724 inches (12 mm)
Length 26.25 ft (80 dm)
View Details
Single Coated Linered Tapes - XT-790 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details