LabelValue Address Labels 4 x 1 LV-5161

Description
Address Labels 4 x 1 Description The LV-5161 100 sheets per pack labels are shipping labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5161 or 8161 template to create great looking shipping labels for less than the name brand labels. LV-5161 Features and Specifications: LabelValue brand labels Compare to Avery ® 5161 , 5261 , 5961 , 8161 , 8461 4" x 1" 20 labels per sheet 100 sheets per pack 2000 labels per pack Works great with both inkjet and laser White labels Permanent Adhesive Makes great mailing or shipping labels FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.
Description
Address Labels 4 x 1 Description The LV-5161 100 sheets per pack labels are shipping labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5161 or 8161 template to create great looking shipping labels for less than the name brand labels. LV-5161 Features and Specifications: LabelValue brand labels Compare to Avery ® 5161 , 5261 , 5961 , 8161 , 8461 4" x 1" 20 labels per sheet 100 sheets per pack 2000 labels per pack Works great with both inkjet and laser White labels Permanent Adhesive Makes great mailing or shipping labels FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Suppliers

Company
Product
Description
Supplier Links
Address Labels 4 x 1 - LV-5161 - LabelValue
Tampa, FL, USA
Address Labels 4 x 1
LV-5161
Address Labels 4 x 1 LV-5161
Address Labels 4 x 1 Description The LV-5161 100 sheets per pack labels are shipping labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5161 or 8161 template to create great looking shipping labels for less than the name brand labels. LV-5161 Features and Specifications: LabelValue brand labels Compare to Avery ® 5161 , 5261 , 5961 , 8161 , 8461 4" x 1" 20 labels per sheet 100 sheets per pack 2000 labels per pack Works great with both inkjet and laser White labels Permanent Adhesive Makes great mailing or shipping labels FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Address Labels 4 x 1 Description


The LV-5161 100 sheets per pack labels are shipping labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5161 or 8161 template to create great looking shipping labels for less than the name brand labels.


LV-5161 Features and Specifications:



  • LabelValue brand labels
  • Compare to Avery ® 5161 , 5261 , 5961 , 8161 , 8461 4" x 1"
  • 20 labels per sheet
  • 100 sheets per pack
  • 2000 labels per pack
  • Works great with both inkjet and laser
  • White labels
  • Permanent Adhesive
  • Makes great mailing or shipping labels
  • FREE Shipping

We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-5161
Product Name Address Labels 4 x 1
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-804 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-518 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte White
View Details
Pre-printed Labels - 7587986 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details