LabelValue Zebra Compatible LV-800515-355 1-1/2" x 3-1/2" LV-515-355

Description
Zebra Compatible LV-800515-355 1-1/2" x 3-1/2" Description Zebra Impromed 800515-355 Compatible (LV-800515-355) labels details and specifications: Zebra/ Impromed compatible 800515-355 labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with ImproMed Veterinary Software LabelValue brand labels 1.5" x 3.5" 500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800515-355 1-1/2" x 3-1/2" Description Zebra Impromed 800515-355 Compatible (LV-800515-355) labels details and specifications: Zebra/ Impromed compatible 800515-355 labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with ImproMed Veterinary Software LabelValue brand labels 1.5" x 3.5" 500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800515-355 1-1/2
Tampa, FL, USA
Zebra Compatible LV-800515-355 1-1/2" x 3-1/2"
LV-515-355
Zebra Compatible LV-800515-355 1-1/2" x 3-1/2" LV-515-355
Zebra Compatible LV-800515-355 1-1/2" x 3-1/2" Description Zebra Impromed 800515-355 Compatible (LV-800515-355) labels details and specifications: Zebra/ Impromed compatible 800515-355 labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with ImproMed Veterinary Software LabelValue brand labels 1.5" x 3.5" 500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800515-355 1-1/2" x 3-1/2" Description


Zebra Impromed 800515-355 Compatible (LV-800515-355) labels details and specifications:


Zebra/ Impromed compatible 800515-355 labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Compatible with ImproMed Veterinary Software
  • LabelValue brand labels
  • 1.5" x 3.5"
  • 500 Labels per roll
  • Perforation between labels
  • 4" Outside diameter
  • 1" core
  • Free Shipping

Printer compatibility (partial list)


LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
Any direct thermal label printer with transmissive sensor



Questions or Order by Phone 1(800)750-7764

Supplier's Site
ImproMed Compatible LV-800515-355 1-1/2
Tampa, FL, USA
ImproMed Compatible LV-800515-355 1-1/2" x 3-1/2"
LV-515-355
ImproMed Compatible LV-800515-355 1-1/2" x 3-1/2" LV-515-355
ImproMed Compatible LV-800515-355 1-1/2" x 3-1/2" Description Zebra Impromed ® 800515-355 Compatible (LV-800515-355) labels details and specifications: Zebra/ Impromed compatible 800515-355 labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Works with Impromed Infinity LabelValue brand labels 1.5" x 3.5" 500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

ImproMed Compatible LV-800515-355 1-1/2" x 3-1/2" Description


Zebra Impromed ® 800515-355 Compatible (LV-800515-355) labels details and specifications:


Zebra/ Impromed compatible 800515-355 labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Works with Impromed Infinity
  • LabelValue brand labels
  • 1.5" x 3.5"
  • 500 Labels per roll
  • Perforation between labels
  • 4" Outside diameter
  • 1" core
  • Free Shipping

Printer compatibility (partial list)


LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
Any direct thermal label printer with transmissive sensor



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-515-355
Product Name Zebra Compatible LV-800515-355 1-1/2" x 3-1/2"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-857 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers
Thermal Transfer Printable Label - XF-731 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details
Pre-printed Labels - 4453644 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details