LabelValue Zebra Compatible LV-800510-300 1 x 3 LV-510-300

Description
Zebra Compatible LV-800510-300 1 x 3 Description Zebra 800510-300 Compatible (LV-800510-300) labels details and specifications: Zebra 800510-300 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible Direct Thermal Printers LabelValue brand labels 1" x 3" 500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800510-300 1 x 3 Description Zebra 800510-300 Compatible (LV-800510-300) labels details and specifications: Zebra 800510-300 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible Direct Thermal Printers LabelValue brand labels 1" x 3" 500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800510-300 1 x 3 - LV-510-300 - LabelValue
Tampa, FL, USA
Zebra Compatible LV-800510-300 1 x 3
LV-510-300
Zebra Compatible LV-800510-300 1 x 3 LV-510-300
Zebra Compatible LV-800510-300 1 x 3 Description Zebra 800510-300 Compatible (LV-800510-300) labels details and specifications: Zebra 800510-300 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible Direct Thermal Printers LabelValue brand labels 1" x 3" 500 Labels per roll Perforation between labels 4" Outside diameter 1" core Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800510-300 1 x 3 Description


Zebra 800510-300 Compatible (LV-800510-300) labels details and specifications:


Zebra 800510-300 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Compatible Direct Thermal Printers
  • LabelValue brand labels
  • 1" x 3"
  • 500 Labels per roll
  • Perforation between labels
  • 4" Outside diameter
  • 1" core
  • Free Shipping

Printer compatibility (partial list)


LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
Any direct thermal label printer with transmissive sensor



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-510-300
Product Name Zebra Compatible LV-800510-300 1 x 3
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-804 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-505 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Pre-printed Labels - 7587983 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details