LabelValue Dymo LV-30856 Compatible Non-Adhesive Name Badge LV-30856

Description
Dymo LV-30856 Compatible Non-Adhesive Name Badge Description LabelValue LV-30856 Compatible Non-Adhesive Name Badges are available with 250 labels per roll and FREE SHIPPING is included. No minimum purchase. Get the lowest total price including shipping at LabelValue.com. Dymo LV-30856 Compatible Product Details: 2-7/16" x 4 3/16" 250 Name Badges per Roll Color = White Prints perfect name badges Removable clip hole for use with badge clips Attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately FREE SHIPPING Questions or Order by Phone 1(800)750-7764. Dymo LV-30856 Name Badges contain 250 Non Adhesive Name Badges per roll, and attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately. Dymo 30856 Compatible Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series
Description
Dymo LV-30856 Compatible Non-Adhesive Name Badge Description LabelValue LV-30856 Compatible Non-Adhesive Name Badges are available with 250 labels per roll and FREE SHIPPING is included. No minimum purchase. Get the lowest total price including shipping at LabelValue.com. Dymo LV-30856 Compatible Product Details: 2-7/16" x 4 3/16" 250 Name Badges per Roll Color = White Prints perfect name badges Removable clip hole for use with badge clips Attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately FREE SHIPPING Questions or Order by Phone 1(800)750-7764. Dymo LV-30856 Name Badges contain 250 Non Adhesive Name Badges per roll, and attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately. Dymo 30856 Compatible Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Suppliers

Company
Product
Description
Supplier Links
Dymo LV-30856 Compatible Non-Adhesive Name Badge - LV-30856 - LabelValue
Tampa, FL, USA
Dymo LV-30856 Compatible Non-Adhesive Name Badge
LV-30856
Dymo LV-30856 Compatible Non-Adhesive Name Badge LV-30856
Dymo LV-30856 Compatible Non-Adhesive Name Badge Description LabelValue LV-30856 Compatible Non-Adhesive Name Badges are available with 250 labels per roll and FREE SHIPPING is included. No minimum purchase. Get the lowest total price including shipping at LabelValue.com. Dymo LV-30856 Compatible Product Details: 2-7/16" x 4 3/16" 250 Name Badges per Roll Color = White Prints perfect name badges Removable clip hole for use with badge clips Attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately FREE SHIPPING Questions or Order by Phone 1(800)750-7764. Dymo LV-30856 Name Badges contain 250 Non Adhesive Name Badges per roll, and attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately. Dymo 30856 Compatible Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Dymo LV-30856 Compatible Non-Adhesive Name Badge Description



LabelValue

LV-30856 Compatible Non-Adhesive Name Badges are available with 250 labels per roll and FREE SHIPPING is included. No minimum purchase. Get the lowest total price including shipping at LabelValue.com.


Dymo LV-30856 Compatible Product Details:



  • 2-7/16" x 4 3/16"
  • 250 Name Badges per Roll
  • Color = White
  • Prints perfect name badges
  • Removable clip hole for use with badge clips
  • Attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately
  • FREE SHIPPING

Questions or Order by Phone 1(800)750-7764.


Dymo LV-30856 Name Badges contain 250 Non Adhesive Name Badges per roll, and attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately.

Dymo 30856 Compatible Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30856
Product Name Dymo LV-30856 Compatible Non-Adhesive Name Badge
Materials of Construction Paper; Non-adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Pre-printed Labels - 7587936 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details