LabelValue Dymo LV-30854 Compatible CD/DVD Labels LV-30854

Description
Dymo LV-30854 Compatible CD/DVD Labels Description DYMO LV-30854 Compatible CD/DVD Labels Product Details and specifications: LabelValue brand Label Dimensions 2-1/4†Color = White 170 labels per roll Self sticking adhesive just peel and stick Great for labeling your CDs or DVDs Fully guaranteed by the LabelValue.com promise FREE SHIPPING with no minimum purchase! SAVE 50% Compared to Dymo MSRP Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 Dymo LV-30854 compatible labels are the perfect size for printing CD or DVD labels from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 2-1/4†in diameter and is fully guaranteed by the LabeValue Promise. Dymo 30854 Compatible CD/DVD Label Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter Dymo LabelWriter Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo LV-30854 Compatible CD/DVD Labels Description DYMO LV-30854 Compatible CD/DVD Labels Product Details and specifications: LabelValue brand Label Dimensions 2-1/4†Color = White 170 labels per roll Self sticking adhesive just peel and stick Great for labeling your CDs or DVDs Fully guaranteed by the LabelValue.com promise FREE SHIPPING with no minimum purchase! SAVE 50% Compared to Dymo MSRP Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 Dymo LV-30854 compatible labels are the perfect size for printing CD or DVD labels from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 2-1/4†in diameter and is fully guaranteed by the LabeValue Promise. Dymo 30854 Compatible CD/DVD Label Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter Dymo LabelWriter Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo LV-30854 Compatible CD/DVD Labels - LV-30854 - LabelValue
Tampa, FL, USA
Dymo LV-30854 Compatible CD/DVD Labels
LV-30854
Dymo LV-30854 Compatible CD/DVD Labels LV-30854
Dymo LV-30854 Compatible CD/DVD Labels Description DYMO LV-30854 Compatible CD/DVD Labels Product Details and specifications: LabelValue brand Label Dimensions 2-1/4†Color = White 170 labels per roll Self sticking adhesive just peel and stick Great for labeling your CDs or DVDs Fully guaranteed by the LabelValue.com promise FREE SHIPPING with no minimum purchase! SAVE 50% Compared to Dymo MSRP Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 Dymo LV-30854 compatible labels are the perfect size for printing CD or DVD labels from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 2-1/4†in diameter and is fully guaranteed by the LabeValue Promise. Dymo 30854 Compatible CD/DVD Label Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter Dymo LabelWriter Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo LV-30854 Compatible CD/DVD Labels Description


DYMO LV-30854 Compatible CD/DVD Labels Product Details and specifications:



  • LabelValue brand
  • Label Dimensions 2-1/4â€
  • Color = White
  • 170 labels per roll
  • Self sticking adhesive just peel and stick
  • Great for labeling your CDs or DVDs
  • Fully guaranteed by the LabelValue.com promise
  • FREE SHIPPING with no minimum purchase!

SAVE 50% Compared to Dymo MSRP




Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information.


Questions or Order by Phone 1(800)750-7764


Dymo LV-30854 compatible labels are the perfect size for printing CD or DVD labels from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 2-1/4†in diameter and is fully guaranteed by the LabeValue Promise.


Dymo 30854 Compatible CD/DVD Label Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter
  • Dymo LabelWriter
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30854
Product Name Dymo LV-30854 Compatible CD/DVD Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Thermal Transfer Printable Label - XF-300 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details
Pre-printed Labels - 4506108 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details