LabelValue Dymo Compatible LV-30387 Internet Postage Labels LV-30387

Description
Dymo Compatible LV-30387 Internet Postage Labels Description Dymo Compatible LV-30387 Internet Postage Labels with Delivery Confirmation are available with FREE SHIPPING! No minimum purchase. Get the lowest total price including shipping at LabelValue.com. Dymo Compatible LV-30387 1-Part Internet Postage Labels are identical to the Dymo brand 30387 labels. The label is a 1-part label has enough room to accomodate a destination and return address, postage, and the electronic Delivery Confirmation barcodes. You can print your LV-30387 labels quickly and easily from your favorite shipping program, Endicia.com or Stamps.com. This label is compatible with all DYMO LabelWriter series printers. Dymo 30387 compatible Internet Postage with Delivery Confirmation Labels contain 100 labels per roll and are sold in packages of 1 roll per box. Label Dimensions 2-5/16 x 10-1/2†1 Part Label 100 labels per roll Color = White 1 roll per box Prints perfect shipping labels Don’t forget… we offer substantial quantity discounts for bulk orders!
Description
Dymo Compatible LV-30387 Internet Postage Labels Description Dymo Compatible LV-30387 Internet Postage Labels with Delivery Confirmation are available with FREE SHIPPING! No minimum purchase. Get the lowest total price including shipping at LabelValue.com. Dymo Compatible LV-30387 1-Part Internet Postage Labels are identical to the Dymo brand 30387 labels. The label is a 1-part label has enough room to accomodate a destination and return address, postage, and the electronic Delivery Confirmation barcodes. You can print your LV-30387 labels quickly and easily from your favorite shipping program, Endicia.com or Stamps.com. This label is compatible with all DYMO LabelWriter series printers. Dymo 30387 compatible Internet Postage with Delivery Confirmation Labels contain 100 labels per roll and are sold in packages of 1 roll per box. Label Dimensions 2-5/16 x 10-1/2†1 Part Label 100 labels per roll Color = White 1 roll per box Prints perfect shipping labels Don’t forget… we offer substantial quantity discounts for bulk orders!

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-30387 Internet Postage Labels - LV-30387 - LabelValue
Tampa, FL, USA
Dymo Compatible LV-30387 Internet Postage Labels
LV-30387
Dymo Compatible LV-30387 Internet Postage Labels LV-30387
Dymo Compatible LV-30387 Internet Postage Labels Description Dymo Compatible LV-30387 Internet Postage Labels with Delivery Confirmation are available with FREE SHIPPING! No minimum purchase. Get the lowest total price including shipping at LabelValue.com. Dymo Compatible LV-30387 1-Part Internet Postage Labels are identical to the Dymo brand 30387 labels. The label is a 1-part label has enough room to accomodate a destination and return address, postage, and the electronic Delivery Confirmation barcodes. You can print your LV-30387 labels quickly and easily from your favorite shipping program, Endicia.com or Stamps.com. This label is compatible with all DYMO LabelWriter series printers. Dymo 30387 compatible Internet Postage with Delivery Confirmation Labels contain 100 labels per roll and are sold in packages of 1 roll per box. Label Dimensions 2-5/16 x 10-1/2†1 Part Label 100 labels per roll Color = White 1 roll per box Prints perfect shipping labels Don’t forget… we offer substantial quantity discounts for bulk orders!

Dymo Compatible LV-30387 Internet Postage Labels Description


Dymo Compatible LV-30387 Internet Postage Labels with Delivery Confirmation are available with FREE SHIPPING! No minimum purchase. Get the lowest total price including shipping at LabelValue.com.


Dymo Compatible LV-30387 1-Part Internet Postage Labels are identical to the Dymo brand 30387 labels. The label is a 1-part label has enough room to accomodate a destination and return address, postage, and the electronic Delivery Confirmation barcodes. You can print your LV-30387 labels quickly and easily from your favorite shipping program, Endicia.com or Stamps.com. This label is compatible with all DYMO LabelWriter series printers.


Dymo 30387 compatible Internet Postage with Delivery Confirmation Labels contain 100 labels per roll and are sold in packages of 1 roll per box.



  • Label Dimensions 2-5/16 x 10-1/2â€
  • 1 Part Label
  • 100 labels per roll
  • Color = White
  • 1 roll per box
  • Prints perfect shipping labels

Don’t forget… we offer substantial quantity discounts for bulk orders!

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30387
Product Name Dymo Compatible LV-30387 Internet Postage Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-504/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
POLYIMIDE HIGH TEMPERATURE LABEL MATERIAL - ML-3523 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4454057 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details