LabelValue Dymo LV-30374 Compatible Appointment Cards LV-30374

Description
Dymo LV-30374 Compatible Appointment Cards Description LabelValue LV-30374 Dymo Compatible Appointment Cards contain 300 cards per roll and are sold in packages of 1 roll per pack. Product Details and Specifications Dimensions 2†x 3-1/2†300 appointment cards per roll Color = White Non-Adhesive Direct Thermal Frequently used for dentist, orthodontist, optometrist office reminder appointment cards. We can custom print your practice information and logo on this item please call a Sales Representative at (800)-750-7764 Free Shipping LabelValue LV-30374 Appointment-Business Cards include FREE SHIPPING! No minimum purchase Get the lowest total price including shipping at labelvalue.com. Questions or Order by Phone 1(800)750-7764. LabelValue LV-30374 Appointment-Business Cards are the perfect size for printing appointment cards, business cards, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 300 non-adhesive white labels measuring 2" x 3-1/2†(51 x 89 mm). Custom printing available. Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30374 Appointment/Business Cards. Below are just a few of the most popular applications available for use with the 30374 Appointment/Business Cards: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo LV-30374 Compatible Appointment Cards Description LabelValue LV-30374 Dymo Compatible Appointment Cards contain 300 cards per roll and are sold in packages of 1 roll per pack. Product Details and Specifications Dimensions 2†x 3-1/2†300 appointment cards per roll Color = White Non-Adhesive Direct Thermal Frequently used for dentist, orthodontist, optometrist office reminder appointment cards. We can custom print your practice information and logo on this item please call a Sales Representative at (800)-750-7764 Free Shipping LabelValue LV-30374 Appointment-Business Cards include FREE SHIPPING! No minimum purchase Get the lowest total price including shipping at labelvalue.com. Questions or Order by Phone 1(800)750-7764. LabelValue LV-30374 Appointment-Business Cards are the perfect size for printing appointment cards, business cards, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 300 non-adhesive white labels measuring 2" x 3-1/2†(51 x 89 mm). Custom printing available. Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30374 Appointment/Business Cards. Below are just a few of the most popular applications available for use with the 30374 Appointment/Business Cards: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo LV-30374 Compatible Appointment Cards - LV-30374 - LabelValue
Tampa, FL, USA
Dymo LV-30374 Compatible Appointment Cards
LV-30374
Dymo LV-30374 Compatible Appointment Cards LV-30374
Dymo LV-30374 Compatible Appointment Cards Description LabelValue LV-30374 Dymo Compatible Appointment Cards contain 300 cards per roll and are sold in packages of 1 roll per pack. Product Details and Specifications Dimensions 2†x 3-1/2†300 appointment cards per roll Color = White Non-Adhesive Direct Thermal Frequently used for dentist, orthodontist, optometrist office reminder appointment cards. We can custom print your practice information and logo on this item please call a Sales Representative at (800)-750-7764 Free Shipping LabelValue LV-30374 Appointment-Business Cards include FREE SHIPPING! No minimum purchase Get the lowest total price including shipping at labelvalue.com. Questions or Order by Phone 1(800)750-7764. LabelValue LV-30374 Appointment-Business Cards are the perfect size for printing appointment cards, business cards, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 300 non-adhesive white labels measuring 2" x 3-1/2†(51 x 89 mm). Custom printing available. Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30374 Appointment/Business Cards. Below are just a few of the most popular applications available for use with the 30374 Appointment/Business Cards: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo LV-30374 Compatible Appointment Cards Description


LabelValue LV-30374 Dymo Compatible Appointment Cards contain 300 cards per roll and are sold in packages of 1 roll per pack.


Product Details and Specifications



  • Dimensions 2†x 3-1/2â€
  • 300 appointment cards per roll
  • Color = White
  • Non-Adhesive
  • Direct Thermal

  • Frequently used for dentist, orthodontist, optometrist office reminder appointment cards. We can custom print your practice information and logo on this item please call a Sales Representative at (800)-750-7764
  • Free Shipping

LabelValue LV-30374 Appointment-Business Cards include FREE SHIPPING! No minimum purchase Get the lowest total price including shipping at labelvalue.com. Questions or Order by Phone 1(800)750-7764.


LabelValue LV-30374 Appointment-Business Cards are the perfect size for printing appointment cards, business cards, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 300 non-adhesive white labels measuring 2" x 3-1/2†(51 x 89 mm). Custom printing available.



Preconfigured Software


A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30374 Appointment/Business Cards. Below are just a few of the most popular applications available for use with the 30374 Appointment/Business Cards:



  • Microsoft Word ®
  • Microsoft Outlook ®
  • Act! ®
  • QuickBooks ®

Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo

  • Dymo LabelWriter 450

  • Dymo LabelWriter 450 Turbo

  • Dymo LabelWriter 450 Twin Turbo

  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30374
Product Name Dymo LV-30374 Compatible Appointment Cards
Materials of Construction Paper; Non-adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details
Pre-printed Labels - 7587923 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details