LabelValue Dymo Compatible LV-30347 Polypropylene Labels - 1 x 1-1/2 LV-30347Poly

Description
Dymo Compatible LV-30347 Polypropylene Labels - 1 x 1-1/2 Description Dymo 30347 compatible Polypropylene (LV-30347) Product Details. Save on this hard to find label. LabelValue Brand compare to Dymo 30347 Polypropylene is waterproof and resist fading & discoloration characteristic of standard paper labels. Resist discoloration from fluorescent lighting and book covers for library applications. Tear resistant, aggressive adhesive for demanding environment Wide service temperature range â€" can be used outdoors in most climates Label Dimensions 1†x 1-1/2†750 labels per roll Color = White Book Spine Labels Commonly used with SIRSI Library System FREE Shipping Fully Guaranteed by the LabelValue.com Promise Questions or Order by Phone 1(800)750-7764 Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series
Description
Dymo Compatible LV-30347 Polypropylene Labels - 1 x 1-1/2 Description Dymo 30347 compatible Polypropylene (LV-30347) Product Details. Save on this hard to find label. LabelValue Brand compare to Dymo 30347 Polypropylene is waterproof and resist fading & discoloration characteristic of standard paper labels. Resist discoloration from fluorescent lighting and book covers for library applications. Tear resistant, aggressive adhesive for demanding environment Wide service temperature range â€" can be used outdoors in most climates Label Dimensions 1†x 1-1/2†750 labels per roll Color = White Book Spine Labels Commonly used with SIRSI Library System FREE Shipping Fully Guaranteed by the LabelValue.com Promise Questions or Order by Phone 1(800)750-7764 Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-30347 Polypropylene Labels - 1 x 1-1/2 - LV-30347Poly - LabelValue
Tampa, FL, USA
Dymo Compatible LV-30347 Polypropylene Labels - 1 x 1-1/2
LV-30347Poly
Dymo Compatible LV-30347 Polypropylene Labels - 1 x 1-1/2 LV-30347Poly
Dymo Compatible LV-30347 Polypropylene Labels - 1 x 1-1/2 Description Dymo 30347 compatible Polypropylene (LV-30347) Product Details. Save on this hard to find label. LabelValue Brand compare to Dymo 30347 Polypropylene is waterproof and resist fading & discoloration characteristic of standard paper labels. Resist discoloration from fluorescent lighting and book covers for library applications. Tear resistant, aggressive adhesive for demanding environment Wide service temperature range â€" can be used outdoors in most climates Label Dimensions 1†x 1-1/2†750 labels per roll Color = White Book Spine Labels Commonly used with SIRSI Library System FREE Shipping Fully Guaranteed by the LabelValue.com Promise Questions or Order by Phone 1(800)750-7764 Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Dymo Compatible LV-30347 Polypropylene Labels - 1 x 1-1/2 Description


Dymo 30347 compatible Polypropylene (LV-30347) Product Details. Save on this hard to find label.



  • LabelValue Brand compare to Dymo 30347
  • Polypropylene is waterproof and resist fading & discoloration characteristic of standard paper labels.
  • Resist discoloration from fluorescent lighting and book covers for library applications.
  • Tear resistant, aggressive adhesive for demanding environment
  • Wide service temperature range â€" can be used outdoors in most climates
  • Label Dimensions 1†x 1-1/2â€
  • 750 labels per roll
  • Color = White
  • Book Spine Labels
  • Commonly used with SIRSI Library System
  • FREE Shipping
  • Fully Guaranteed by the LabelValue.com Promise


Questions or Order by Phone 1(800)750-7764



Printer Compatibility



  • Dymo LabelWriter 300
  • Dymo LabelWriter 310
  • Dymo LabelWriter 315
  • Dymo LabelWriter 320
  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo

  • Dymo LabelWriter 450

  • Dymo LabelWriter 450 Turbo

  • Dymo LabelWriter 450 Twin Turbo

  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL40
  • Dymo LabelWriter EL60
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30347Poly
Product Name Dymo Compatible LV-30347 Polypropylene Labels - 1 x 1-1/2
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-808 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-525 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Pre-printed Labels - 7587958 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details