LabelValue Dymo LV-30339 Compatible 8mm Video Labels LV-30339

Description
Dymo LV-30339 Compatible 8mm Video Labels Description LabelValue LV-30339 Dymo Compatible 8mm Video Tape Labels contain 700 labels per roll and are sold in packages of 1 roll per pack. Free Shipping included. DYMO LV-30339 Compatible 8mm Video Label Product Details and specifications: LabelValue brand Label Dimensions 3/8†x 2 13/16" Color = White White 2 UP 700 thin labels per roll in a 2-up configuration (side by side) Self sticking adhesive just peel and stick Great for labeling your 8mm Video Tapes or small narrow surfaces Free Shipping Fully Guaranteed by the LabelValue.com Promise Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 Dymo LV-30339 Compatible 8mm Video Tape Labels labels are the perfect size for printing labels on your 8mm Video tapes from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 3/8†x 2 13/16" and packaged in a 2up configuration. These labels are LabelValue brand and are fully backed by the LabelValue promise - to ensure quality and value. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders lv30339
Description
Dymo LV-30339 Compatible 8mm Video Labels Description LabelValue LV-30339 Dymo Compatible 8mm Video Tape Labels contain 700 labels per roll and are sold in packages of 1 roll per pack. Free Shipping included. DYMO LV-30339 Compatible 8mm Video Label Product Details and specifications: LabelValue brand Label Dimensions 3/8†x 2 13/16" Color = White White 2 UP 700 thin labels per roll in a 2-up configuration (side by side) Self sticking adhesive just peel and stick Great for labeling your 8mm Video Tapes or small narrow surfaces Free Shipping Fully Guaranteed by the LabelValue.com Promise Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 Dymo LV-30339 Compatible 8mm Video Tape Labels labels are the perfect size for printing labels on your 8mm Video tapes from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 3/8†x 2 13/16" and packaged in a 2up configuration. These labels are LabelValue brand and are fully backed by the LabelValue promise - to ensure quality and value. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders lv30339

Suppliers

Company
Product
Description
Supplier Links
Dymo LV-30339 Compatible 8mm Video Labels - LV-30339 - LabelValue
Tampa, FL, USA
Dymo LV-30339 Compatible 8mm Video Labels
LV-30339
Dymo LV-30339 Compatible 8mm Video Labels LV-30339
Dymo LV-30339 Compatible 8mm Video Labels Description LabelValue LV-30339 Dymo Compatible 8mm Video Tape Labels contain 700 labels per roll and are sold in packages of 1 roll per pack. Free Shipping included. DYMO LV-30339 Compatible 8mm Video Label Product Details and specifications: LabelValue brand Label Dimensions 3/8†x 2 13/16" Color = White White 2 UP 700 thin labels per roll in a 2-up configuration (side by side) Self sticking adhesive just peel and stick Great for labeling your 8mm Video Tapes or small narrow surfaces Free Shipping Fully Guaranteed by the LabelValue.com Promise Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 Dymo LV-30339 Compatible 8mm Video Tape Labels labels are the perfect size for printing labels on your 8mm Video tapes from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 3/8†x 2 13/16" and packaged in a 2up configuration. These labels are LabelValue brand and are fully backed by the LabelValue promise - to ensure quality and value. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders lv30339

Dymo LV-30339 Compatible 8mm Video Labels Description


LabelValue LV-30339 Dymo Compatible 8mm Video Tape Labels contain 700 labels per roll and are sold in packages of 1 roll per pack. Free Shipping included.


DYMO LV-30339 Compatible 8mm Video Label Product Details and specifications:



  • LabelValue brand
  • Label Dimensions 3/8†x 2 13/16"
  • Color = White
  • White 2 UP
  • 700 thin labels per roll in a 2-up configuration (side by side)
  • Self sticking adhesive just peel and stick
  • Great for labeling your 8mm Video Tapes or small narrow surfaces
  • Free Shipping
  • Fully Guaranteed by the LabelValue.com Promise

Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information.


Questions or Order by Phone 1(800)750-7764


Dymo LV-30339 Compatible 8mm Video Tape Labels labels are the perfect size for printing labels on your 8mm Video tapes from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 3/8†x 2 13/16" and packaged in a 2up configuration. These labels are LabelValue brand and are fully backed by the LabelValue promise - to ensure quality and value.


Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders lv30339

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30339
Product Name Dymo LV-30339 Compatible 8mm Video Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label - 210-811 - WAGO
Specs
Materials of Construction Plastic-coated cotton fabric
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Pre-printed Labels - 7588002 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details