LabelValue Dymo Compatible LV-30327 File Labels, Red Stripe LV-30327RS

Description
Dymo Compatible LV-30327 File Labels, Red Stripe Description Dymo Compatible LV-30327 File Labels, Red Stripe ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. Each roll contains 130 self-adhesive white labels with red stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo Compatible File Labels with Red Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. Dymo 30327 Compatible File Labels with Red Stripe Specifications: LabelValue Brand LV-30327Red Label Dimensions 9/16†x 3-7/16" 130 labels per roll Color = White with Red Stripe Prints perfect file labels FREE Shipping Fully guaranteed by the LabelValue.com Promise SAVE 59% Compared to MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our compatible Dymo File labels send them back for a full refund. If you find a better price on a compatible label we will refund 110% of the difference. Printer Compatibility All Dymo Labelwriter Printers We offer quantity discounts for bulk orders see quantity pricing on the upper right of this page.
Description
Dymo Compatible LV-30327 File Labels, Red Stripe Description Dymo Compatible LV-30327 File Labels, Red Stripe ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. Each roll contains 130 self-adhesive white labels with red stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo Compatible File Labels with Red Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. Dymo 30327 Compatible File Labels with Red Stripe Specifications: LabelValue Brand LV-30327Red Label Dimensions 9/16†x 3-7/16" 130 labels per roll Color = White with Red Stripe Prints perfect file labels FREE Shipping Fully guaranteed by the LabelValue.com Promise SAVE 59% Compared to MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our compatible Dymo File labels send them back for a full refund. If you find a better price on a compatible label we will refund 110% of the difference. Printer Compatibility All Dymo Labelwriter Printers We offer quantity discounts for bulk orders see quantity pricing on the upper right of this page.

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-30327 File Labels, Red Stripe - LV-30327RS - LabelValue
Tampa, FL, USA
Dymo Compatible LV-30327 File Labels, Red Stripe
LV-30327RS
Dymo Compatible LV-30327 File Labels, Red Stripe LV-30327RS
Dymo Compatible LV-30327 File Labels, Red Stripe Description Dymo Compatible LV-30327 File Labels, Red Stripe ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. Each roll contains 130 self-adhesive white labels with red stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo Compatible File Labels with Red Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. Dymo 30327 Compatible File Labels with Red Stripe Specifications: LabelValue Brand LV-30327Red Label Dimensions 9/16†x 3-7/16" 130 labels per roll Color = White with Red Stripe Prints perfect file labels FREE Shipping Fully guaranteed by the LabelValue.com Promise SAVE 59% Compared to MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our compatible Dymo File labels send them back for a full refund. If you find a better price on a compatible label we will refund 110% of the difference. Printer Compatibility All Dymo Labelwriter Printers We offer quantity discounts for bulk orders see quantity pricing on the upper right of this page.

Dymo Compatible LV-30327 File Labels, Red Stripe Description


Dymo Compatible LV-30327 File Labels, Red Stripe ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. Each roll contains 130 self-adhesive white labels with red stripe measuring 9/16" x 3-7/16†(14 x 87 mm).


Dymo Compatible File Labels with Red Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com.


Questions or Order by Phone 1(800)750-7764.


Dymo 30327 Compatible File Labels with Red Stripe Specifications:



  • LabelValue Brand LV-30327Red
  • Label Dimensions 9/16†x 3-7/16"
  • 130 labels per roll
  • Color = White with Red Stripe
  • Prints perfect file labels
  • FREE Shipping
  • Fully guaranteed by the LabelValue.com Promise

SAVE 59% Compared to MSRP


Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our compatible Dymo File labels send them back for a full refund. If you find a better price on a compatible label we will refund 110% of the difference.


Printer Compatibility



  • All Dymo Labelwriter Printers

We offer quantity discounts for bulk orders see quantity pricing on the upper right of this page.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30327RS
Product Name Dymo Compatible LV-30327 File Labels, Red Stripe
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Pre-printed Labels - 4506170 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details