LabelValue Dymo Compatible LV-30327 File Labels, Green Stripe LV-30327GS

Description
Dymo Compatible LV-30327 File Labels, Green Stripe Description Dymo Compatible LV-30327 File Labels, Green Stripe ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. Each roll contains 130 self-adhesive white labels with green stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo Compatible LV-30327 File Labels with Green Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. Dymo 30327 Compatible File Labels, Green Stripe Specifications: LabelValue Brand LV-30327G Label Dimensions 9/16†x 3-7/16" 130 labels per roll Color = White with Green Stripe Prints perfect file labels FREE Shipping Fully guaranteed by the LabelValue.com Promise SAVE 59% Compared to MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our compatible Dymo File labels send them back for a full refund. If you find a better price on a compatible label we will refund 110% of the difference. Printer Compatibility All Dymo LabelWriter We offer quantity discounts for bulk orders see quantity pricing on the upper right of this page.
Description
Dymo Compatible LV-30327 File Labels, Green Stripe Description Dymo Compatible LV-30327 File Labels, Green Stripe ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. Each roll contains 130 self-adhesive white labels with green stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo Compatible LV-30327 File Labels with Green Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. Dymo 30327 Compatible File Labels, Green Stripe Specifications: LabelValue Brand LV-30327G Label Dimensions 9/16†x 3-7/16" 130 labels per roll Color = White with Green Stripe Prints perfect file labels FREE Shipping Fully guaranteed by the LabelValue.com Promise SAVE 59% Compared to MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our compatible Dymo File labels send them back for a full refund. If you find a better price on a compatible label we will refund 110% of the difference. Printer Compatibility All Dymo LabelWriter We offer quantity discounts for bulk orders see quantity pricing on the upper right of this page.

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-30327 File Labels, Green Stripe - LV-30327GS - LabelValue
Tampa, FL, USA
Dymo Compatible LV-30327 File Labels, Green Stripe
LV-30327GS
Dymo Compatible LV-30327 File Labels, Green Stripe LV-30327GS
Dymo Compatible LV-30327 File Labels, Green Stripe Description Dymo Compatible LV-30327 File Labels, Green Stripe ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. Each roll contains 130 self-adhesive white labels with green stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo Compatible LV-30327 File Labels with Green Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. Dymo 30327 Compatible File Labels, Green Stripe Specifications: LabelValue Brand LV-30327G Label Dimensions 9/16†x 3-7/16" 130 labels per roll Color = White with Green Stripe Prints perfect file labels FREE Shipping Fully guaranteed by the LabelValue.com Promise SAVE 59% Compared to MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our compatible Dymo File labels send them back for a full refund. If you find a better price on a compatible label we will refund 110% of the difference. Printer Compatibility All Dymo LabelWriter We offer quantity discounts for bulk orders see quantity pricing on the upper right of this page.

Dymo Compatible LV-30327 File Labels, Green Stripe Description


Dymo Compatible LV-30327 File Labels, Green Stripe ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. Each roll contains 130 self-adhesive white labels with green stripe measuring 9/16" x 3-7/16†(14 x 87 mm).


Dymo Compatible LV-30327 File Labels with Green Stripe include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com.


Questions or Order by Phone 1(800)750-7764.


Dymo 30327 Compatible File Labels, Green Stripe Specifications:



  • LabelValue Brand LV-30327G
  • Label Dimensions 9/16†x 3-7/16"
  • 130 labels per roll
  • Color = White with Green Stripe
  • Prints perfect file labels
  • FREE Shipping
  • Fully guaranteed by the LabelValue.com Promise

SAVE 59% Compared to MSRP


Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our compatible Dymo File labels send them back for a full refund. If you find a better price on a compatible label we will refund 110% of the difference.


Printer Compatibility



  • All Dymo LabelWriter

We offer quantity discounts for bulk orders see quantity pricing on the upper right of this page.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30327GS
Product Name Dymo Compatible LV-30327 File Labels, Green Stripe
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-813 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-782 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0075 inches (0.1905 mm)
View Details
Label Printer Tapes - 2235393 - RS Components, Ltd.
Specs
Color Clear
Width 0.4724 inches (12 mm)
Length 26.25 ft (80 dm)
View Details