LabelValue Dymo Compatible LV-30327 File Folder Labels LV-30327

Description
Dymo Compatible LV-30327 File Folder Labels Description Dymo 30327 Compatible File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. DYMO 30327 compatible (LV-30327) Product Details LabelValue Brand - compare to Dymo 30327 Label Dimensions 9/16" x 3-7/16†130 labels per roll (price is per roll) Must be ordered in quantities of 2 rolls Color = White Prints perfect file folder labels Also referred as 30576 Dymo 30327 compatible labels are ideal for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels one at a time or in a batch. Each roll contains 130 self-adhesive white labels measuring 9/16" x 3-7/16†(14 x 87 mm). Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30327 labels. Below are just a few of the most popular applications available for use with the 30327 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo Compatible LV-30327 File Folder Labels Description Dymo 30327 Compatible File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. DYMO 30327 compatible (LV-30327) Product Details LabelValue Brand - compare to Dymo 30327 Label Dimensions 9/16" x 3-7/16†130 labels per roll (price is per roll) Must be ordered in quantities of 2 rolls Color = White Prints perfect file folder labels Also referred as 30576 Dymo 30327 compatible labels are ideal for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels one at a time or in a batch. Each roll contains 130 self-adhesive white labels measuring 9/16" x 3-7/16†(14 x 87 mm). Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30327 labels. Below are just a few of the most popular applications available for use with the 30327 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-30327 File Folder Labels - LV-30327 - LabelValue
Tampa, FL, USA
Dymo Compatible LV-30327 File Folder Labels
LV-30327
Dymo Compatible LV-30327 File Folder Labels LV-30327
Dymo Compatible LV-30327 File Folder Labels Description Dymo 30327 Compatible File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. DYMO 30327 compatible (LV-30327) Product Details LabelValue Brand - compare to Dymo 30327 Label Dimensions 9/16" x 3-7/16†130 labels per roll (price is per roll) Must be ordered in quantities of 2 rolls Color = White Prints perfect file folder labels Also referred as 30576 Dymo 30327 compatible labels are ideal for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels one at a time or in a batch. Each roll contains 130 self-adhesive white labels measuring 9/16" x 3-7/16†(14 x 87 mm). Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30327 labels. Below are just a few of the most popular applications available for use with the 30327 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo Compatible LV-30327 File Folder Labels Description


Dymo 30327 Compatible File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764.


DYMO 30327 compatible (LV-30327) Product Details



  • LabelValue Brand - compare to Dymo 30327
  • Label Dimensions 9/16" x 3-7/16â€
  • 130 labels per roll (price is per roll)
  • Must be ordered in quantities of 2 rolls
  • Color = White
  • Prints perfect file folder labels
  • Also referred as 30576


Dymo 30327 compatible labels are ideal for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels one at a time or in a batch. Each roll contains 130 self-adhesive white labels measuring 9/16" x 3-7/16†(14 x 87 mm).


Preconfigured Software


A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30327 labels. Below are just a few of the most popular applications available for use with the 30327 labels:



  • Microsoft Word ®
  • Microsoft Outlook ®
  • Act! ®
  • QuickBooks ®

Printer Compatibility



  • Dymo LabelWriter 300
  • Dymo LabelWriter 310
  • Dymo LabelWriter 315
  • Dymo LabelWriter 320
  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL40
  • Dymo LabelWriter EL60
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site
File Folder Labels for Seiko SLP - LV-30327 - LabelValue
Tampa, FL, USA
File Folder Labels for Seiko SLP
LV-30327
File Folder Labels for Seiko SLP LV-30327
File Folder Labels for Seiko SLP Description Seiko File Folder compatible (Seiko SLP-FLW) Labels Product Details: LabelValue brand - compare to SLP-FLW Dimensions 9/16" x 3-7/16†130 labels per roll (price is per roll) Must be ordered in quantities of 2 rolls Color = White Prints perfect file folder labels Compare to Seiko SLP-FLW FREE Shipping Questions or Order by Phone 1(800)750-7764. Seiko SLP-FLW compatible File Folder labels are ideal for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels one at a time or in a batch. Each roll contains 130 self-adhesive white labels measuring 9/16" x 3-7/16†(14 x 87 mm). Printer Compatibility All Seiko Smart Label Printers Don’t forget… we offer substantial quantity discounts for bulk orders

File Folder Labels for Seiko SLP Description


Seiko File Folder compatible (Seiko SLP-FLW) Labels Product Details:



  • LabelValue brand - compare to SLP-FLW
  • Dimensions 9/16" x 3-7/16â€
  • 130 labels per roll (price is per roll)
  • Must be ordered in quantities of 2 rolls
  • Color = White
  • Prints perfect file folder labels
  • Compare to Seiko SLP-FLW
  • FREE Shipping

Questions or Order by Phone 1(800)750-7764.


Seiko SLP-FLW compatible File Folder labels are ideal for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels one at a time or in a batch. Each roll contains 130 self-adhesive white labels measuring 9/16" x 3-7/16†(14 x 87 mm).



Printer Compatibility



  • All Seiko Smart Label Printers

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30327
Product Name Dymo Compatible LV-30327 File Folder Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-808 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
2 MIL White Semi Gloss Polyimide Label Material - XF-102S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4453638 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details