LabelValue Removable Disk Labels for Seiko SLP LV-30324R

Description
Removable Disk Labels for Seiko SLP Description Removable Diskette Labels for Seiko SLP-DRL with removable adhesive. Product Details and specifications: LabelValue Brand - compare to Seiko SLP-DRL Label Dimensions 2-1/8" x 2-3/4†320 labels per roll Removable Adhesive Color = White 1 rolls per pack Direct Thermal Labels Free Shipping Fully Guaranteed by the LabelValue.com Promise SAVE 65% Compared to Seiko MSRP LabelValue brand compatible Seiko SLP-DRL labels are indistinguishable from the Seiko SLP-DRL labels except these labels have removable adhesive for a fraction of the price and get FREE SHIPPING no minimum purchase! If you are not completely satisfied with our compatible Seiko SLP-DRL labels send them back for a full refund. If you find a better price on Seiko compatible labels we will refund 110% of the difference. Give us a try today! LabelValue brand compatible Seiko SLP-DRL Labels are the perfect size for printing labels for a variety of projects from your Seiko SLP printer. Each roll contains 320 self-adhesive white labels measuring 2-1/8" x 2-3/4â€. Just like the Seiko brand, LabelValue SLP-DRL labels contain 320 labels per roll. Printer Compatibility Seiko Smart Label Printer 200, 220, 240, 420, 440, 450
Description
Removable Disk Labels for Seiko SLP Description Removable Diskette Labels for Seiko SLP-DRL with removable adhesive. Product Details and specifications: LabelValue Brand - compare to Seiko SLP-DRL Label Dimensions 2-1/8" x 2-3/4†320 labels per roll Removable Adhesive Color = White 1 rolls per pack Direct Thermal Labels Free Shipping Fully Guaranteed by the LabelValue.com Promise SAVE 65% Compared to Seiko MSRP LabelValue brand compatible Seiko SLP-DRL labels are indistinguishable from the Seiko SLP-DRL labels except these labels have removable adhesive for a fraction of the price and get FREE SHIPPING no minimum purchase! If you are not completely satisfied with our compatible Seiko SLP-DRL labels send them back for a full refund. If you find a better price on Seiko compatible labels we will refund 110% of the difference. Give us a try today! LabelValue brand compatible Seiko SLP-DRL Labels are the perfect size for printing labels for a variety of projects from your Seiko SLP printer. Each roll contains 320 self-adhesive white labels measuring 2-1/8" x 2-3/4â€. Just like the Seiko brand, LabelValue SLP-DRL labels contain 320 labels per roll. Printer Compatibility Seiko Smart Label Printer 200, 220, 240, 420, 440, 450

Suppliers

Company
Product
Description
Supplier Links
Removable Disk Labels for Seiko SLP - LV-30324R - LabelValue
Tampa, FL, USA
Removable Disk Labels for Seiko SLP
LV-30324R
Removable Disk Labels for Seiko SLP LV-30324R
Removable Disk Labels for Seiko SLP Description Removable Diskette Labels for Seiko SLP-DRL with removable adhesive. Product Details and specifications: LabelValue Brand - compare to Seiko SLP-DRL Label Dimensions 2-1/8" x 2-3/4†320 labels per roll Removable Adhesive Color = White 1 rolls per pack Direct Thermal Labels Free Shipping Fully Guaranteed by the LabelValue.com Promise SAVE 65% Compared to Seiko MSRP LabelValue brand compatible Seiko SLP-DRL labels are indistinguishable from the Seiko SLP-DRL labels except these labels have removable adhesive for a fraction of the price and get FREE SHIPPING no minimum purchase! If you are not completely satisfied with our compatible Seiko SLP-DRL labels send them back for a full refund. If you find a better price on Seiko compatible labels we will refund 110% of the difference. Give us a try today! LabelValue brand compatible Seiko SLP-DRL Labels are the perfect size for printing labels for a variety of projects from your Seiko SLP printer. Each roll contains 320 self-adhesive white labels measuring 2-1/8" x 2-3/4â€. Just like the Seiko brand, LabelValue SLP-DRL labels contain 320 labels per roll. Printer Compatibility Seiko Smart Label Printer 200, 220, 240, 420, 440, 450

Removable Disk Labels for Seiko SLP Description


Removable Diskette Labels for Seiko SLP-DRL with removable adhesive.


Product Details and specifications:



  • LabelValue Brand - compare to Seiko SLP-DRL
  • Label Dimensions 2-1/8" x 2-3/4â€
  • 320 labels per roll
  • Removable Adhesive
  • Color = White
  • 1 rolls per pack
  • Direct Thermal Labels
  • Free Shipping
  • Fully Guaranteed by the LabelValue.com Promise

SAVE 65% Compared to Seiko MSRP



LabelValue brand compatible Seiko SLP-DRL labels are indistinguishable from the Seiko SLP-DRL labels except these labels have removable adhesive for a fraction of the price and get FREE SHIPPING no minimum purchase!


If you are not completely satisfied with our compatible Seiko SLP-DRL labels send them back for a full refund. If you find a better price on Seiko compatible labels we will refund 110% of the difference. Give us a try today!


LabelValue brand compatible Seiko SLP-DRL Labels are the perfect size for printing labels for a variety of projects from your Seiko SLP printer. Each roll contains 320 self-adhesive white labels measuring 2-1/8" x 2-3/4â€.


Just like the Seiko brand, LabelValue SLP-DRL labels contain 320 labels per roll.


Printer Compatibility



  • Seiko Smart Label Printer 200, 220, 240, 420, 440, 450
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30324R
Product Name Removable Disk Labels for Seiko SLP
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-151 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 358785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 1.34 inches (34 mm)
View Details