LabelValue Dymo Compatible LV-30299 Jewelry Labels - Barbell Style LV-30299

Description
Dymo Compatible LV-30299 Jewelry Labels - Barbell Style Description Dymo Compatible LV-30299 Jewelry Labels - Barbell Style are perfect for labeling jewelry from your Dymo LabelWriter printer. Each roll contains 1500 jewelry labels. If you are not completely satisfed with the quality of our Dymo 30299 compatible labels, you can return them for a full refund. Dymo 30299 Compatible Jewelry Price Tag Labels (LV-30299) include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1 (800) 750-7764. Dymo 30299 Compatible (LV-30299) Product Details: LabelValue Brand compare to Dymo 30299 1500 labels per roll Color = White Thermal Film (not paper) Label dimensions 7/16" x 2 1/8" Fully Guaranteed by the LabelValue.com Promise FREE Shipping LabelValue brand LV30299 jewelry labels contain 1500 labels and are sold in packages of 1 roll per box. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series
Description
Dymo Compatible LV-30299 Jewelry Labels - Barbell Style Description Dymo Compatible LV-30299 Jewelry Labels - Barbell Style are perfect for labeling jewelry from your Dymo LabelWriter printer. Each roll contains 1500 jewelry labels. If you are not completely satisfed with the quality of our Dymo 30299 compatible labels, you can return them for a full refund. Dymo 30299 Compatible Jewelry Price Tag Labels (LV-30299) include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1 (800) 750-7764. Dymo 30299 Compatible (LV-30299) Product Details: LabelValue Brand compare to Dymo 30299 1500 labels per roll Color = White Thermal Film (not paper) Label dimensions 7/16" x 2 1/8" Fully Guaranteed by the LabelValue.com Promise FREE Shipping LabelValue brand LV30299 jewelry labels contain 1500 labels and are sold in packages of 1 roll per box. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-30299 Jewelry Labels - Barbell Style - LV-30299 - LabelValue
Tampa, FL, USA
Dymo Compatible LV-30299 Jewelry Labels - Barbell Style
LV-30299
Dymo Compatible LV-30299 Jewelry Labels - Barbell Style LV-30299
Dymo Compatible LV-30299 Jewelry Labels - Barbell Style Description Dymo Compatible LV-30299 Jewelry Labels - Barbell Style are perfect for labeling jewelry from your Dymo LabelWriter printer. Each roll contains 1500 jewelry labels. If you are not completely satisfed with the quality of our Dymo 30299 compatible labels, you can return them for a full refund. Dymo 30299 Compatible Jewelry Price Tag Labels (LV-30299) include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1 (800) 750-7764. Dymo 30299 Compatible (LV-30299) Product Details: LabelValue Brand compare to Dymo 30299 1500 labels per roll Color = White Thermal Film (not paper) Label dimensions 7/16" x 2 1/8" Fully Guaranteed by the LabelValue.com Promise FREE Shipping LabelValue brand LV30299 jewelry labels contain 1500 labels and are sold in packages of 1 roll per box. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Dymo Compatible LV-30299 Jewelry Labels - Barbell Style Description


Dymo Compatible LV-30299 Jewelry Labels - Barbell Style are perfect for labeling jewelry from your Dymo LabelWriter printer. Each roll contains 1500 jewelry labels. If you are not completely satisfed with the quality of our Dymo 30299 compatible labels, you can return them for a full refund.


Dymo 30299 Compatible Jewelry Price Tag Labels (LV-30299) include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1 (800) 750-7764.


Dymo 30299 Compatible (LV-30299) Product Details:



  • LabelValue Brand
  • compare to Dymo 30299
  • 1500 labels per roll
  • Color = White
  • Thermal Film (not paper)
  • Label dimensions 7/16" x 2 1/8"
  • Fully Guaranteed by the LabelValue.com Promise
  • FREE Shipping

LabelValue brand LV30299 jewelry labels contain 1500 labels and are sold in packages of 1 roll per box.


Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo

  • Dymo LabelWriter 450

  • Dymo LabelWriter 450 Turbo

  • Dymo LabelWriter 450 Twin Turbo

  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30299
Product Name Dymo Compatible LV-30299 Jewelry Labels - Barbell Style
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Pre-printed Labels - 1709053 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-520 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Yellow
View Details