LabelValue Dymo Compatible LV-30277 File Folder Labels 2-up LV-30277

Description
Dymo Compatible LV-30277 File Folder Labels 2-up Description Dymo 30277 Compatible File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. Product Details LabelValue Brand - compare to Dymo 30277 Label Dimensions 9/16" x 3-7/16†260 labels per roll - 2-up Color = White Prints perfect file folder labels FREE Shipping Fully Guaranteed by the LabelValue.com Promise LabelValue LV-30277 Labels are ideal for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels measuring 9/16" x 3-7/16†(14 x 87 mm). LabelValue LV-30277 labels contain 260 labels per roll in a 2-up configuration. Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the 30277 labels. Below are just a few of the most popular applications available for use with the 30277 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo Compatible LV-30277 File Folder Labels 2-up Description Dymo 30277 Compatible File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. Product Details LabelValue Brand - compare to Dymo 30277 Label Dimensions 9/16" x 3-7/16†260 labels per roll - 2-up Color = White Prints perfect file folder labels FREE Shipping Fully Guaranteed by the LabelValue.com Promise LabelValue LV-30277 Labels are ideal for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels measuring 9/16" x 3-7/16†(14 x 87 mm). LabelValue LV-30277 labels contain 260 labels per roll in a 2-up configuration. Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the 30277 labels. Below are just a few of the most popular applications available for use with the 30277 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-30277 File Folder Labels 2-up - LV-30277 - LabelValue
Tampa, FL, USA
Dymo Compatible LV-30277 File Folder Labels 2-up
LV-30277
Dymo Compatible LV-30277 File Folder Labels 2-up LV-30277
Dymo Compatible LV-30277 File Folder Labels 2-up Description Dymo 30277 Compatible File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. Product Details LabelValue Brand - compare to Dymo 30277 Label Dimensions 9/16" x 3-7/16†260 labels per roll - 2-up Color = White Prints perfect file folder labels FREE Shipping Fully Guaranteed by the LabelValue.com Promise LabelValue LV-30277 Labels are ideal for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels measuring 9/16" x 3-7/16†(14 x 87 mm). LabelValue LV-30277 labels contain 260 labels per roll in a 2-up configuration. Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the 30277 labels. Below are just a few of the most popular applications available for use with the 30277 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo Compatible LV-30277 File Folder Labels 2-up Description


Dymo 30277 Compatible File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764.


Product Details



  • LabelValue Brand - compare to Dymo 30277
  • Label Dimensions 9/16" x 3-7/16â€
  • 260 labels per roll - 2-up
  • Color = White
  • Prints perfect file folder labels
  • FREE Shipping
  • Fully Guaranteed by the LabelValue.com Promise

LabelValue LV-30277 Labels are ideal for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels measuring 9/16" x 3-7/16†(14 x 87 mm).



LabelValue LV-30277 labels contain 260 labels per roll in a 2-up configuration.


Preconfigured Software


A variety of software packages (sold separately) contain templates or have been preconfigured to use the 30277 labels. Below are just a few of the most popular applications available for use with the 30277 labels:



  • Microsoft Word ®
  • Microsoft Outlook ®
  • Act! ®
  • QuickBooks ®

Printer Compatibility



  • Dymo LabelWriter 300
  • Dymo LabelWriter 310
  • Dymo LabelWriter 315
  • Dymo LabelWriter 320
  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL40
  • Dymo LabelWriter EL60
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30277
Product Name Dymo Compatible LV-30277 File Folder Labels 2-up
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-504/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 2893551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.65 inches (144 mm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL - ML-3703 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details