LabelValue Dymo Compatible LV-30258 Diskette Labels LV-30258

Description
Dymo Compatible LV-30258 Diskette Labels Description DYMO 30258 Compatible (LV-30258) Product Details and specifications: LabelValue Brand - compare to Dymo 30258 Label Dimensions 2-1/8†x 2-3/4†Color = White 400 Large Rectangle labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary management software Free Shipping Fully Guaranteed by the LabelValue.com Promise LabelValue 30258 labels are indistinguishable from the Dymo 30258 labels for a fraction of the price and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our LV-30258 labels send them back for a full refund. If you find a better price on dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value 30258 labels are the perfect size for diskette labels, most Veterinary practice management software, or a variety of other projects, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value 30258 labels contain 400 labels per roll. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo Compatible LV-30258 Diskette Labels Description DYMO 30258 Compatible (LV-30258) Product Details and specifications: LabelValue Brand - compare to Dymo 30258 Label Dimensions 2-1/8†x 2-3/4†Color = White 400 Large Rectangle labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary management software Free Shipping Fully Guaranteed by the LabelValue.com Promise LabelValue 30258 labels are indistinguishable from the Dymo 30258 labels for a fraction of the price and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our LV-30258 labels send them back for a full refund. If you find a better price on dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value 30258 labels are the perfect size for diskette labels, most Veterinary practice management software, or a variety of other projects, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value 30258 labels contain 400 labels per roll. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-30258 Diskette Labels - LV-30258 - LabelValue
Tampa, FL, USA
Dymo Compatible LV-30258 Diskette Labels
LV-30258
Dymo Compatible LV-30258 Diskette Labels LV-30258
Dymo Compatible LV-30258 Diskette Labels Description DYMO 30258 Compatible (LV-30258) Product Details and specifications: LabelValue Brand - compare to Dymo 30258 Label Dimensions 2-1/8†x 2-3/4†Color = White 400 Large Rectangle labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary management software Free Shipping Fully Guaranteed by the LabelValue.com Promise LabelValue 30258 labels are indistinguishable from the Dymo 30258 labels for a fraction of the price and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information. Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our LV-30258 labels send them back for a full refund. If you find a better price on dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value 30258 labels are the perfect size for diskette labels, most Veterinary practice management software, or a variety of other projects, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value 30258 labels contain 400 labels per roll. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo Compatible LV-30258 Diskette Labels Description


DYMO 30258 Compatible (LV-30258) Product Details and specifications:



  • LabelValue Brand - compare to Dymo 30258
  • Label Dimensions 2-1/8†x 2-3/4â€
  • Color = White
  • 400 Large Rectangle labels per roll
  • Self sticking adhesive just peel and stick
  • Compatible with major Veterinary management software
  • Free Shipping
  • Fully Guaranteed by the LabelValue.com Promise

LabelValue 30258 labels are indistinguishable from the Dymo 30258 labels for a fraction of the price and get


FREE SHIPPING with no minimum purchase!


SAVE 55% Compared to Dymo MSRP


Interested in a more customized label? We can do that for you. We can custom print your name, address or logo in up to three colors. Call for more information.


Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our LV-30258 labels send them back for a full refund. If you find a better price on dymo compatible labels, we will refund 110% of the difference. Give us a try today!


Label Value 30258 labels are the perfect size for diskette labels, most Veterinary practice management software, or a variety of other projects, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer.



Just like Dymo brand labels, Label Value 30258 labels contain 400 labels per roll.


Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30258
Product Name Dymo Compatible LV-30258 Diskette Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Pre-printed Labels - 7924495 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.95 inches (75 mm)
View Details