LabelValue Dymo Compatible LV-30256 Polypropylene LV-30256POLY

Description
Dymo Compatible LV-30256 Polypropylene Description DYMO 30256 Compatible (LV-30256 Polypropylene) Product Details: Label Dimensions 2-5/16†x 4†Synthetic polypropylene material Polypropylene material (waterproof and scratch resistant) Color = White 300 labels per roll Strong permanent acrylic adhesive 100% compatible with your Dymo LabelWriter printer Fully Guaranteed by the LabelValue.com Promise Free Shipping Interested in a more customized label? We can do that for you. We can custom print your name, address and logo in up to three colors. Call for more information. For Questions or to Order by Phone 1(800)750-7764 Label Value brand LV-30256 labels are the perfect for labeling manufacturing parts, containers or a variety of other projects needed water proof synthetic labels, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-5/16†x 4†(59 x 101 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer. Printer Compatibility Dymo LabelWriter 330, 330 Turbo, SE300 Dymo LabelWriter 400, 400 Turbo, Twin Turbo, & Duo, 450, 450 Turbo, 450 Twin Turbo, 450 DUO Dymo LabelWriter EL60, & 320 CoStar XL+, BC+, SE Series, & ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo Compatible LV-30256 Polypropylene Description DYMO 30256 Compatible (LV-30256 Polypropylene) Product Details: Label Dimensions 2-5/16†x 4†Synthetic polypropylene material Polypropylene material (waterproof and scratch resistant) Color = White 300 labels per roll Strong permanent acrylic adhesive 100% compatible with your Dymo LabelWriter printer Fully Guaranteed by the LabelValue.com Promise Free Shipping Interested in a more customized label? We can do that for you. We can custom print your name, address and logo in up to three colors. Call for more information. For Questions or to Order by Phone 1(800)750-7764 Label Value brand LV-30256 labels are the perfect for labeling manufacturing parts, containers or a variety of other projects needed water proof synthetic labels, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-5/16†x 4†(59 x 101 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer. Printer Compatibility Dymo LabelWriter 330, 330 Turbo, SE300 Dymo LabelWriter 400, 400 Turbo, Twin Turbo, & Duo, 450, 450 Turbo, 450 Twin Turbo, 450 DUO Dymo LabelWriter EL60, & 320 CoStar XL+, BC+, SE Series, & ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-30256 Polypropylene - LV-30256POLY - LabelValue
Tampa, FL, USA
Dymo Compatible LV-30256 Polypropylene
LV-30256POLY
Dymo Compatible LV-30256 Polypropylene LV-30256POLY
Dymo Compatible LV-30256 Polypropylene Description DYMO 30256 Compatible (LV-30256 Polypropylene) Product Details: Label Dimensions 2-5/16†x 4†Synthetic polypropylene material Polypropylene material (waterproof and scratch resistant) Color = White 300 labels per roll Strong permanent acrylic adhesive 100% compatible with your Dymo LabelWriter printer Fully Guaranteed by the LabelValue.com Promise Free Shipping Interested in a more customized label? We can do that for you. We can custom print your name, address and logo in up to three colors. Call for more information. For Questions or to Order by Phone 1(800)750-7764 Label Value brand LV-30256 labels are the perfect for labeling manufacturing parts, containers or a variety of other projects needed water proof synthetic labels, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-5/16†x 4†(59 x 101 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer. Printer Compatibility Dymo LabelWriter 330, 330 Turbo, SE300 Dymo LabelWriter 400, 400 Turbo, Twin Turbo, & Duo, 450, 450 Turbo, 450 Twin Turbo, 450 DUO Dymo LabelWriter EL60, & 320 CoStar XL+, BC+, SE Series, & ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo Compatible LV-30256 Polypropylene Description


DYMO 30256 Compatible (LV-30256 Polypropylene) Product Details:



  • Label Dimensions 2-5/16†x 4â€
  • Synthetic polypropylene material
  • Polypropylene material (waterproof and scratch resistant)
  • Color = White
  • 300 labels per roll
  • Strong permanent acrylic adhesive
  • 100% compatible with your Dymo LabelWriter printer
  • Fully Guaranteed by the LabelValue.com Promise
  • Free Shipping


Interested in a more customized label? We can do that for you. We can custom print your name, address and logo in up to three colors. Call for more information.


For Questions or to Order by Phone 1(800)750-7764


Label Value brand LV-30256 labels are the perfect for labeling manufacturing parts, containers or a variety of other projects needed water proof synthetic labels, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-5/16†x 4†(59 x 101 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer.



Printer Compatibility



  • Dymo LabelWriter 330, 330 Turbo, SE300
  • Dymo LabelWriter 400, 400 Turbo, Twin Turbo, & Duo, 450, 450 Turbo, 450 Twin Turbo, 450 DUO
  • Dymo LabelWriter EL60, & 320
  • CoStar XL+, BC+, SE Series, & ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30256POLY
Product Name Dymo Compatible LV-30256 Polypropylene
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-808 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
WHITE ALUMINUM HIGH TEMPERATURE LABEL WITH HEAT ACTIVATED ADHESIVE - ML-3721 - Polyonics
Specs
Materials of Construction Metal Foil; Heat Bond or Thermally Activated
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Label Printer Tapes - 2030435 - RS Components, Ltd.
Specs
Color Yellow
Width 0.2362 inches (6 mm)
Length 22.97 ft (70 dm)
View Details