LabelValue Dymo Compatible LV-30252 Polypropylene Labels LV-30252-Pol

Description
Dymo Compatible LV-30252 Polypropylene Labels Description Dymo Compatible LV-30252 Polypropylene Labels are virtually indistinguishable from the Dymo 30252 labels and are offered for a fraction of the price. Each bright white, high quality, self-adhesive label is made of polypropylene, causing it to be waterproof and scratch resistant. Designed to to 100% compatible with your Dymo LabelWriter 330 and 400 series printers, this label will add a professional appearance to your mailings. The 30252 labels measure 1 1/8" wide and 3 1/2" long and have a white background. The price includes Free Shipping without a minimum purchase requirement! This label is available for full customization! Dymo Compatible LV- 30252-POl Product details and specifications: LabelValue Brand- compare to Dymo 30252 Self sticking permanent adhesive Polypropylene material (waterproof and scratch resistant) Made in the U.S.A Fully compatible with all Dymo Labelwriter Printers Fully guaranteed by the LabelValue.com Promise Free shipping Dymo Compatible LV- 30252-POL Preconfigured Software Here are just a few of the most popular applications available that are fully compatible for use with the lv-30252-POL labels: Microsoft Word ® Microsoft Outlook ® QuickBooks ® Act! ® For Questions, Comments, or to Order by Phone: 1(800)750-7764 LabelValue brand lv-30252-POL labels are also available for full customization. We can custom print your name, logo, and address in up to eight colors. Interested? Call one of custom label consultants today. If you are not completely satisfied with our LV-30252-POL labels send them back for a full refund. If you find a better price on Dymo compatible labels with will refund 110% of the difference. LabelValue 30252-POL are the perfect size for printing address labels from your Dymo Labelwriter printer. Don’t forget… We offer substantial quantity discounts for bulk orders. See quantity pricing guide above or call for details. SAVE 59% Compared to Dymo MSRP
Description
Dymo Compatible LV-30252 Polypropylene Labels Description Dymo Compatible LV-30252 Polypropylene Labels are virtually indistinguishable from the Dymo 30252 labels and are offered for a fraction of the price. Each bright white, high quality, self-adhesive label is made of polypropylene, causing it to be waterproof and scratch resistant. Designed to to 100% compatible with your Dymo LabelWriter 330 and 400 series printers, this label will add a professional appearance to your mailings. The 30252 labels measure 1 1/8" wide and 3 1/2" long and have a white background. The price includes Free Shipping without a minimum purchase requirement! This label is available for full customization! Dymo Compatible LV- 30252-POl Product details and specifications: LabelValue Brand- compare to Dymo 30252 Self sticking permanent adhesive Polypropylene material (waterproof and scratch resistant) Made in the U.S.A Fully compatible with all Dymo Labelwriter Printers Fully guaranteed by the LabelValue.com Promise Free shipping Dymo Compatible LV- 30252-POL Preconfigured Software Here are just a few of the most popular applications available that are fully compatible for use with the lv-30252-POL labels: Microsoft Word ® Microsoft Outlook ® QuickBooks ® Act! ® For Questions, Comments, or to Order by Phone: 1(800)750-7764 LabelValue brand lv-30252-POL labels are also available for full customization. We can custom print your name, logo, and address in up to eight colors. Interested? Call one of custom label consultants today. If you are not completely satisfied with our LV-30252-POL labels send them back for a full refund. If you find a better price on Dymo compatible labels with will refund 110% of the difference. LabelValue 30252-POL are the perfect size for printing address labels from your Dymo Labelwriter printer. Don’t forget… We offer substantial quantity discounts for bulk orders. See quantity pricing guide above or call for details. SAVE 59% Compared to Dymo MSRP

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-30252 Polypropylene Labels - LV-30252-Pol - LabelValue
Tampa, FL, USA
Dymo Compatible LV-30252 Polypropylene Labels
LV-30252-Pol
Dymo Compatible LV-30252 Polypropylene Labels LV-30252-Pol
Dymo Compatible LV-30252 Polypropylene Labels Description Dymo Compatible LV-30252 Polypropylene Labels are virtually indistinguishable from the Dymo 30252 labels and are offered for a fraction of the price. Each bright white, high quality, self-adhesive label is made of polypropylene, causing it to be waterproof and scratch resistant. Designed to to 100% compatible with your Dymo LabelWriter 330 and 400 series printers, this label will add a professional appearance to your mailings. The 30252 labels measure 1 1/8" wide and 3 1/2" long and have a white background. The price includes Free Shipping without a minimum purchase requirement! This label is available for full customization! Dymo Compatible LV- 30252-POl Product details and specifications: LabelValue Brand- compare to Dymo 30252 Self sticking permanent adhesive Polypropylene material (waterproof and scratch resistant) Made in the U.S.A Fully compatible with all Dymo Labelwriter Printers Fully guaranteed by the LabelValue.com Promise Free shipping Dymo Compatible LV- 30252-POL Preconfigured Software Here are just a few of the most popular applications available that are fully compatible for use with the lv-30252-POL labels: Microsoft Word ® Microsoft Outlook ® QuickBooks ® Act! ® For Questions, Comments, or to Order by Phone: 1(800)750-7764 LabelValue brand lv-30252-POL labels are also available for full customization. We can custom print your name, logo, and address in up to eight colors. Interested? Call one of custom label consultants today. If you are not completely satisfied with our LV-30252-POL labels send them back for a full refund. If you find a better price on Dymo compatible labels with will refund 110% of the difference. LabelValue 30252-POL are the perfect size for printing address labels from your Dymo Labelwriter printer. Don’t forget… We offer substantial quantity discounts for bulk orders. See quantity pricing guide above or call for details. SAVE 59% Compared to Dymo MSRP

Dymo Compatible LV-30252 Polypropylene Labels Description


Dymo Compatible LV-30252 Polypropylene Labels are virtually indistinguishable from the Dymo 30252 labels and are offered for a fraction of the price. Each bright white, high quality, self-adhesive label is made of polypropylene, causing it to be waterproof and scratch resistant. Designed to to 100% compatible with your Dymo LabelWriter 330 and 400 series printers, this label will add a professional appearance to your mailings. The 30252 labels measure 1 1/8" wide and 3 1/2" long and have a white background. The price includes Free Shipping without a minimum purchase requirement! This label is available for full customization!



Dymo Compatible LV- 30252-POl Product details and specifications:



  • LabelValue Brand- compare to Dymo 30252
  • Self sticking permanent adhesive
  • Polypropylene material (waterproof and scratch resistant)
  • Made in the U.S.A
  • Fully compatible with all Dymo Labelwriter Printers
  • Fully guaranteed by the LabelValue.com Promise
  • Free shipping

Dymo Compatible LV- 30252-POL Preconfigured Software


Here are just a few of the most popular applications available that are fully compatible for use with the lv-30252-POL labels:



  • Microsoft Word ®
  • Microsoft Outlook ®
  • QuickBooks ®
  • Act! ®

For Questions, Comments, or to Order by Phone: 1(800)750-7764


LabelValue brand lv-30252-POL labels are also available for full customization. We can custom print your name, logo, and address in up to eight colors. Interested? Call one of custom label consultants today.


If you are not completely satisfied with our LV-30252-POL labels send them back for a full refund. If you find a better price on Dymo compatible labels with will refund 110% of the difference. LabelValue 30252-POL are the perfect size for printing address labels from your Dymo Labelwriter printer.


Don’t forget… We offer substantial quantity discounts for bulk orders. See quantity pricing guide above or call for details.


SAVE 59% Compared to Dymo MSRP

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30252-Pol
Product Name Dymo Compatible LV-30252 Polypropylene Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-812 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details
Pre-printed Labels - 7587908 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details