LabelValue Merry Christmas Address Labels LV-30211

Description
Merry Christmas Address Labels Description LabelValue is pleased to introduce our Holly and Ivy Merry Christmas Labels - Christmas Holiday Labels Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Use for addressing labels or gift tags Self sticking permanent adhesive Made in the U.S.A. Part Number LV-30211 Free Shipping Fully compatible with all Dymo Labelwriter and Seiko SLP Printers Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Holly and Ivy Merry Christmas Labels address labels send them back for a full refund. LabelValue Holly and Ivy Merry Christmas Labels are the perfect size for printing holiday address labels from your Dymo or Seiko printer. Each bright white, high quality, self-adhesive label measures 1-1/8†x 3-1/2†(28 x 89 mm) and is designed to be 100% compatible with your Dymo or Seiko printer. Holly and Ivy Merry Christmas Label Design © 2009 LabelValue.com reproduction strictly prohibited Printer Compatibility All Dymo LabelWriter (use with the 30251 template) All CoStar LabelWriter (use with the 30251 template) Seiko SLP (use with the SLP-2RL template)
Description
Merry Christmas Address Labels Description LabelValue is pleased to introduce our Holly and Ivy Merry Christmas Labels - Christmas Holiday Labels Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Use for addressing labels or gift tags Self sticking permanent adhesive Made in the U.S.A. Part Number LV-30211 Free Shipping Fully compatible with all Dymo Labelwriter and Seiko SLP Printers Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Holly and Ivy Merry Christmas Labels address labels send them back for a full refund. LabelValue Holly and Ivy Merry Christmas Labels are the perfect size for printing holiday address labels from your Dymo or Seiko printer. Each bright white, high quality, self-adhesive label measures 1-1/8†x 3-1/2†(28 x 89 mm) and is designed to be 100% compatible with your Dymo or Seiko printer. Holly and Ivy Merry Christmas Label Design © 2009 LabelValue.com reproduction strictly prohibited Printer Compatibility All Dymo LabelWriter (use with the 30251 template) All CoStar LabelWriter (use with the 30251 template) Seiko SLP (use with the SLP-2RL template)

Suppliers

Company
Product
Description
Supplier Links
Merry Christmas Address Labels - LV-30211 - LabelValue
Tampa, FL, USA
Merry Christmas Address Labels
LV-30211
Merry Christmas Address Labels LV-30211
Merry Christmas Address Labels Description LabelValue is pleased to introduce our Holly and Ivy Merry Christmas Labels - Christmas Holiday Labels Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Use for addressing labels or gift tags Self sticking permanent adhesive Made in the U.S.A. Part Number LV-30211 Free Shipping Fully compatible with all Dymo Labelwriter and Seiko SLP Printers Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Holly and Ivy Merry Christmas Labels address labels send them back for a full refund. LabelValue Holly and Ivy Merry Christmas Labels are the perfect size for printing holiday address labels from your Dymo or Seiko printer. Each bright white, high quality, self-adhesive label measures 1-1/8†x 3-1/2†(28 x 89 mm) and is designed to be 100% compatible with your Dymo or Seiko printer. Holly and Ivy Merry Christmas Label Design © 2009 LabelValue.com reproduction strictly prohibited Printer Compatibility All Dymo LabelWriter (use with the 30251 template) All CoStar LabelWriter (use with the 30251 template) Seiko SLP (use with the SLP-2RL template)

Merry Christmas Address Labels Description


LabelValue is pleased to introduce our Holly and Ivy Merry Christmas Labels - Christmas Holiday Labels



  • Label Dimensions 1-1/8†x 3-1/2â€
  • 130 labels per roll
  • Use for addressing labels or gift tags
  • Self sticking permanent adhesive
  • Made in the U.S.A.
  • Part Number LV-30211
  • Free Shipping
  • Fully compatible with all Dymo Labelwriter and Seiko SLP Printers

Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our Holly and Ivy Merry Christmas Labels address labels send them back for a full refund.



LabelValue Holly and Ivy Merry Christmas Labels are the perfect size for printing holiday address labels from your Dymo or Seiko printer. Each bright white, high quality, self-adhesive label measures 1-1/8†x 3-1/2†(28 x 89 mm) and is designed to be 100% compatible with your Dymo or Seiko printer.


Holly and Ivy Merry Christmas Label Design © 2009 LabelValue.com reproduction strictly prohibited


Printer Compatibility



  • All Dymo LabelWriter (use with the 30251 template)
  • All CoStar LabelWriter (use with the 30251 template)
  • Seiko SLP (use with the SLP-2RL template)
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30211
Product Name Merry Christmas Address Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-704 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Pre-printed Labels - 7587905 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details