LabelValue Season's Greetings Address Labels LV-30210

Description
Season's Greetings Address Labels Description LabelValue is pleased to introduce our Season's Greetings Labels - Holiday Labels Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Use for addressing labels or gift tags Self sticking permanent adhesive Made in the U.S.A. Part Number LV-30210 Free Shipping Fully compatible with all Dymo Labelwriter and Seiko SLP Printers Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Season's Greetings holiday address labels send them back for a full refund. LabelValue Season's Greetings Labels labels are the perfect size for printing holiday address labels from your Dymo or Seiko printer. Each bright white, high quality, self-adhesive label measures 1-1/8†x 3-1/2†(28 x 89 mm) and is designed to be 100% compatible with your Dymo or Seiko printer. Season's Greetings Label Design © 2009 LabelValue.com reproduction strictly prohibited Printer Compatibility All Dymo LabelWriter (use with the 30251 template) All CoStar LabelWriter (use with the 30251 template) Seiko SLP (use with the SLP-2RL template)
Description
Season's Greetings Address Labels Description LabelValue is pleased to introduce our Season's Greetings Labels - Holiday Labels Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Use for addressing labels or gift tags Self sticking permanent adhesive Made in the U.S.A. Part Number LV-30210 Free Shipping Fully compatible with all Dymo Labelwriter and Seiko SLP Printers Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Season's Greetings holiday address labels send them back for a full refund. LabelValue Season's Greetings Labels labels are the perfect size for printing holiday address labels from your Dymo or Seiko printer. Each bright white, high quality, self-adhesive label measures 1-1/8†x 3-1/2†(28 x 89 mm) and is designed to be 100% compatible with your Dymo or Seiko printer. Season's Greetings Label Design © 2009 LabelValue.com reproduction strictly prohibited Printer Compatibility All Dymo LabelWriter (use with the 30251 template) All CoStar LabelWriter (use with the 30251 template) Seiko SLP (use with the SLP-2RL template)

Suppliers

Company
Product
Description
Supplier Links
Season's Greetings Address Labels - LV-30210 - LabelValue
Tampa, FL, USA
Season's Greetings Address Labels
LV-30210
Season's Greetings Address Labels LV-30210
Season's Greetings Address Labels Description LabelValue is pleased to introduce our Season's Greetings Labels - Holiday Labels Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Use for addressing labels or gift tags Self sticking permanent adhesive Made in the U.S.A. Part Number LV-30210 Free Shipping Fully compatible with all Dymo Labelwriter and Seiko SLP Printers Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Season's Greetings holiday address labels send them back for a full refund. LabelValue Season's Greetings Labels labels are the perfect size for printing holiday address labels from your Dymo or Seiko printer. Each bright white, high quality, self-adhesive label measures 1-1/8†x 3-1/2†(28 x 89 mm) and is designed to be 100% compatible with your Dymo or Seiko printer. Season's Greetings Label Design © 2009 LabelValue.com reproduction strictly prohibited Printer Compatibility All Dymo LabelWriter (use with the 30251 template) All CoStar LabelWriter (use with the 30251 template) Seiko SLP (use with the SLP-2RL template)

Season's Greetings Address Labels Description


LabelValue is pleased to introduce our Season's Greetings Labels - Holiday Labels



  • Label Dimensions 1-1/8†x 3-1/2â€
  • 130 labels per roll
  • Use for addressing labels or gift tags
  • Self sticking permanent adhesive
  • Made in the U.S.A.
  • Part Number LV-30210
  • Free Shipping
  • Fully compatible with all Dymo Labelwriter and Seiko SLP Printers

Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our Season's Greetings holiday address labels send them back for a full refund.


LabelValue Season's Greetings Labels labels are the perfect size for printing holiday address labels from your Dymo or Seiko printer. Each bright white, high quality, self-adhesive label measures 1-1/8†x 3-1/2†(28 x 89 mm) and is designed to be 100% compatible with your Dymo or Seiko printer.


Season's Greetings Label Design © 2009 LabelValue.com reproduction strictly prohibited


Printer Compatibility



  • All Dymo LabelWriter (use with the 30251 template)
  • All CoStar LabelWriter (use with the 30251 template)
  • Seiko SLP (use with the SLP-2RL template)
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-30210
Product Name Season's Greetings Address Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-706 - WAGO
Specs
Materials of Construction Polyester
View Details
Pre-printed Labels - 4506170 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details