LabelValue 1" Round Labels Yellow LV-1CY

Description
1" Round Labels Yellow Description These yellow point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1' Round Label (Circle) Not compatible with Dymo printers Color is Yellow 1000 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Perfect for warehouse and date coding applications We have 6 colors available Yellow, Blue, Red, Orange, Green and White Fully guaranteed by the LabelValue Promise Free Shipping Model LV-1CY
Description
1" Round Labels Yellow Description These yellow point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1' Round Label (Circle) Not compatible with Dymo printers Color is Yellow 1000 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Perfect for warehouse and date coding applications We have 6 colors available Yellow, Blue, Red, Orange, Green and White Fully guaranteed by the LabelValue Promise Free Shipping Model LV-1CY

Suppliers

Company
Product
Description
Supplier Links
1
Tampa, FL, USA
1" Round Labels Yellow
LV-1CY
1" Round Labels Yellow LV-1CY
1" Round Labels Yellow Description These yellow point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1' Round Label (Circle) Not compatible with Dymo printers Color is Yellow 1000 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Perfect for warehouse and date coding applications We have 6 colors available Yellow, Blue, Red, Orange, Green and White Fully guaranteed by the LabelValue Promise Free Shipping Model LV-1CY

1" Round Labels Yellow Description


These yellow point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off.


Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841



  • 1' Round Label (Circle)
  • Not compatible with Dymo printers
  • Color is Yellow
  • 1000 Labels Per Roll
  • POS label
  • Ideal for new postal tab / wafer seal requirements
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Perfect for warehouse and date coding applications
  • We have 6 colors available Yellow, Blue, Red, Orange, Green and White
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping

Model LV-1CY

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-1CY
Product Name 1" Round Labels Yellow
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-151 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Label Sheets - 358757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 1.17 inches (29.6 mm)
View Details