LabelValue 1" Round Labels Orange LV-1CO

Description
1" Round Labels Orange Description This orange point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied. 1" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841 1' Round Label (Circle) Not compatible with Dymo printers Color is Orange 1000 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Also availale in: Yellow, Blue, Red,Green and White Fully guaranteed by the LabelValue Promise Free shipping Model LV-1CO
Description
1" Round Labels Orange Description This orange point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied. 1" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841 1' Round Label (Circle) Not compatible with Dymo printers Color is Orange 1000 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Also availale in: Yellow, Blue, Red,Green and White Fully guaranteed by the LabelValue Promise Free shipping Model LV-1CO

Suppliers

Company
Product
Description
Supplier Links
1
Tampa, FL, USA
1" Round Labels Orange
LV-1CO
1" Round Labels Orange LV-1CO
1" Round Labels Orange Description This orange point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied. 1" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841 1' Round Label (Circle) Not compatible with Dymo printers Color is Orange 1000 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Also availale in: Yellow, Blue, Red,Green and White Fully guaranteed by the LabelValue Promise Free shipping Model LV-1CO

1" Round Labels Orange Description


This orange point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied.


1" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841



  • 1' Round Label (Circle)
  • Not compatible with Dymo printers
  • Color is Orange
  • 1000 Labels Per Roll
  • POS label
  • Ideal for new postal tab / wafer seal requirements
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Also availale in: Yellow, Blue, Red,Green and White
  • Fully guaranteed by the LabelValue Promise
  • Free shipping

Model LV-1CO

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-1CO
Product Name 1" Round Labels Orange
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Thermal Transfer Printable Label - XF-584 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte White
View Details
Label Sheets - 2893595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8346 inches (21.2 mm)
View Details