LabelValue Zebra Compatible LV-17757 Jewelry Labels - Barbell Style LV-17757

Description
Zebra Compatible LV-17757 Jewelry Labels - Barbell Style Description Zebra Compatible LV-17757 Jewelry Labels - Barbell Style is a non-perforated, direct thermal polypropylene label (no ribbon required) compatible with all Zebra printers that use a 1" x 4" core label. iIncludes FREE SHIPPING with No Minimum Purchase! For Questions or to Order by Phone 1 (800) 750-7764. Zebra 17757 Compatible (LV-17757) Product Details: LabelValue Brand Compare to Zebra 17757 Replaces Zebra Part # 800999-030 Polypropylene with fold-in tabs Black mark on back side for eye mark sensing 2490 labels per roll Color = White Label dimensions 2.2†x .5†Fully Guaranteed by the LabelValue.com Promise FREE Shipping Zebra 17757 Jewelry are perfect for labeling jewelry or a variety of other projects from your Zebra printer. Each roll contains 2490 jewelry labels. If you are not completely satisfed with the quality of our Zebra Compatible Jewelry Labels, you can return them for a full refund. LabelValue brand LV-17757 jewelry labels contain 2490 labels and are sold in packages of 1 roll per box.
Description
Zebra Compatible LV-17757 Jewelry Labels - Barbell Style Description Zebra Compatible LV-17757 Jewelry Labels - Barbell Style is a non-perforated, direct thermal polypropylene label (no ribbon required) compatible with all Zebra printers that use a 1" x 4" core label. iIncludes FREE SHIPPING with No Minimum Purchase! For Questions or to Order by Phone 1 (800) 750-7764. Zebra 17757 Compatible (LV-17757) Product Details: LabelValue Brand Compare to Zebra 17757 Replaces Zebra Part # 800999-030 Polypropylene with fold-in tabs Black mark on back side for eye mark sensing 2490 labels per roll Color = White Label dimensions 2.2†x .5†Fully Guaranteed by the LabelValue.com Promise FREE Shipping Zebra 17757 Jewelry are perfect for labeling jewelry or a variety of other projects from your Zebra printer. Each roll contains 2490 jewelry labels. If you are not completely satisfed with the quality of our Zebra Compatible Jewelry Labels, you can return them for a full refund. LabelValue brand LV-17757 jewelry labels contain 2490 labels and are sold in packages of 1 roll per box.

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-17757 Jewelry Labels - Barbell Style - LV-17757 - LabelValue
Tampa, FL, USA
Zebra Compatible LV-17757 Jewelry Labels - Barbell Style
LV-17757
Zebra Compatible LV-17757 Jewelry Labels - Barbell Style LV-17757
Zebra Compatible LV-17757 Jewelry Labels - Barbell Style Description Zebra Compatible LV-17757 Jewelry Labels - Barbell Style is a non-perforated, direct thermal polypropylene label (no ribbon required) compatible with all Zebra printers that use a 1" x 4" core label. iIncludes FREE SHIPPING with No Minimum Purchase! For Questions or to Order by Phone 1 (800) 750-7764. Zebra 17757 Compatible (LV-17757) Product Details: LabelValue Brand Compare to Zebra 17757 Replaces Zebra Part # 800999-030 Polypropylene with fold-in tabs Black mark on back side for eye mark sensing 2490 labels per roll Color = White Label dimensions 2.2†x .5†Fully Guaranteed by the LabelValue.com Promise FREE Shipping Zebra 17757 Jewelry are perfect for labeling jewelry or a variety of other projects from your Zebra printer. Each roll contains 2490 jewelry labels. If you are not completely satisfed with the quality of our Zebra Compatible Jewelry Labels, you can return them for a full refund. LabelValue brand LV-17757 jewelry labels contain 2490 labels and are sold in packages of 1 roll per box.

Zebra Compatible LV-17757 Jewelry Labels - Barbell Style Description


Zebra Compatible LV-17757 Jewelry Labels - Barbell Style is a non-perforated, direct thermal polypropylene label (no ribbon required) compatible with all Zebra printers that use a 1" x 4" core label. iIncludes FREE SHIPPING with No Minimum Purchase! For Questions or to Order by Phone 1 (800) 750-7764.


Zebra 17757 Compatible (LV-17757) Product Details:



  • LabelValue Brand
  • Compare to Zebra 17757 Replaces Zebra Part # 800999-030
  • Polypropylene with fold-in tabs
  • Black mark on back side for eye mark sensing
  • 2490 labels per roll
  • Color = White
  • Label dimensions 2.2†x .5â€
  • Fully Guaranteed by the LabelValue.com Promise
  • FREE Shipping

Zebra 17757 Jewelry are perfect for labeling jewelry or a variety of other projects from your Zebra printer. Each roll contains 2490 jewelry labels. If you are not completely satisfed with the quality of our Zebra Compatible Jewelry Labels, you can return them for a full refund.


LabelValue brand LV-17757 jewelry labels contain 2490 labels and are sold in packages of 1 roll per box.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-17757
Product Name Zebra Compatible LV-17757 Jewelry Labels - Barbell Style
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Pre-printed Labels - 4454136 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7500 inches (19.05 mm)
View Details
Thermal Transfer Printable Label - XF-525 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details