LabelValue 1.5" Round Labels White LV-1.5CW

Description
1.5" Round Labels White Description These white point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5' Round Label (Circle) Not compatible with Dymo printers Color is White 500 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Perfect for warehouse and date coding applications We have 6 colors available Yellow, Blue, Fluorescent Red, Orange, Green and White Fully guaranteed by the LabelValue Promise Free Shipping Model LV-1CW
Description
1.5" Round Labels White Description These white point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5' Round Label (Circle) Not compatible with Dymo printers Color is White 500 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Perfect for warehouse and date coding applications We have 6 colors available Yellow, Blue, Fluorescent Red, Orange, Green and White Fully guaranteed by the LabelValue Promise Free Shipping Model LV-1CW

Suppliers

Company
Product
Description
Supplier Links
Tampa, FL, USA
1.5" Round Labels White
LV-1.5CW
1.5" Round Labels White LV-1.5CW
1.5" Round Labels White Description These white point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5' Round Label (Circle) Not compatible with Dymo printers Color is White 500 Labels Per Roll POS label Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Perfect for warehouse and date coding applications We have 6 colors available Yellow, Blue, Fluorescent Red, Orange, Green and White Fully guaranteed by the LabelValue Promise Free Shipping Model LV-1CW

1.5" Round Labels White Description


These white point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off.


Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841



  • 1.5' Round Label (Circle)
  • Not compatible with Dymo printers
  • Color is White
  • 500 Labels Per Roll
  • POS label
  • Ideal for new postal tab / wafer seal requirements
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Perfect for warehouse and date coding applications
  • We have 6 colors available Yellow, Blue, Fluorescent Red, Orange, Green and White
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping

Model LV-1CW

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-1.5CW
Product Name 1.5" Round Labels White
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-705/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-784 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0056 inches (0.1422 mm)
View Details
Label Sheets - 358779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details