LabelValue 1.5" Round Labels Fluorescent Red LV-1.5CRed

Description
1.5" Round Labels Fluorescent Red Description 1.5' Round Label (Circle) Not compatible with Dymo printers Color is Red 500 Labels Per Roll Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Perfect for warehouse and date coding applications We have 6 colors available Yellow, Blue, Red, Orange, Green and White Model LV-1.5CRED
Description
1.5" Round Labels Fluorescent Red Description 1.5' Round Label (Circle) Not compatible with Dymo printers Color is Red 500 Labels Per Roll Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Perfect for warehouse and date coding applications We have 6 colors available Yellow, Blue, Red, Orange, Green and White Model LV-1.5CRED

Suppliers

Company
Product
Description
Supplier Links
1.5
Tampa, FL, USA
1.5" Round Labels Fluorescent Red
LV-1.5CRed
1.5" Round Labels Fluorescent Red LV-1.5CRed
1.5" Round Labels Fluorescent Red Description 1.5' Round Label (Circle) Not compatible with Dymo printers Color is Red 500 Labels Per Roll Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Perfect for warehouse and date coding applications We have 6 colors available Yellow, Blue, Red, Orange, Green and White Model LV-1.5CRED

1.5" Round Labels Fluorescent Red Description



  • 1.5' Round Label (Circle)
  • Not compatible with Dymo printers
  • Color is Red
  • 500 Labels Per Roll
  • Ideal for new postal tab / wafer seal requirements
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Perfect for warehouse and date coding applications
  • We have 6 colors available Yellow, Blue, Red, Orange, Green and White

Model LV-1.5CRED

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-1.5CRed
Product Name 1.5" Round Labels Fluorescent Red
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-806/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-784 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0056 inches (0.1422 mm)
View Details
Pre-printed Labels - 7587995 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details