LabelValue 1.5" Round Labels Blue LV-1.5CB

Description
1.5" Round Labels Blue Description This blue point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied. 1.5" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841 1.5" Round Label (Circle) Not compatible with Dymo printers Color is Blue 500 Labels Per Roll Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius POS Label Quantity Discounts available Available in 5 other colors: Yellow, Red, Orange, Green and White Fully guaranteed by the LabelValue Promise Free Shipping Model LV-1CB
Description
1.5" Round Labels Blue Description This blue point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied. 1.5" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841 1.5" Round Label (Circle) Not compatible with Dymo printers Color is Blue 500 Labels Per Roll Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius POS Label Quantity Discounts available Available in 5 other colors: Yellow, Red, Orange, Green and White Fully guaranteed by the LabelValue Promise Free Shipping Model LV-1CB

Suppliers

Company
Product
Description
Supplier Links
1.5
Tampa, FL, USA
1.5" Round Labels Blue
LV-1.5CB
1.5" Round Labels Blue LV-1.5CB
1.5" Round Labels Blue Description This blue point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied. 1.5" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841 1.5" Round Label (Circle) Not compatible with Dymo printers Color is Blue 500 Labels Per Roll Ideal for new postal tab / wafer seal requirements Permanent adhesive with temperature range of -20 to +80 celsius POS Label Quantity Discounts available Available in 5 other colors: Yellow, Red, Orange, Green and White Fully guaranteed by the LabelValue Promise Free Shipping Model LV-1CB

1.5" Round Labels Blue Description


This blue point of sale label makes a great retail label as well as an organizational tool at home. Color code items in sale bins or color code boxes and bins. Perfect for warehouse use and date coding applications. Permanent adhesive keeps the label firmly attached to the surface after it's been applied.


1.5" Round Labels are customizable, for more information call a custom label consultant: 1-813-868-4841



  • 1.5" Round Label (Circle)
  • Not compatible with Dymo printers
  • Color is Blue
  • 500 Labels Per Roll
  • Ideal for new postal tab / wafer seal requirements
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • POS Label
  • Quantity Discounts available
  • Available in 5 other colors: Yellow, Red, Orange, Green and White
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping

Model LV-1CB

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-1.5CB
Product Name 1.5" Round Labels Blue
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-855 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
2 suppliers
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 494534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8661 inches (22 mm)
View Details