LabelValue Cognitive Compatible LV-03-02-2102R Removable Label 2-3/10 x 1 LV-03-02-2102

Description
Cognitive Compatible LV-03-02-2102R Removable Label 2-3/10 x 1 Description Cognitive Compatible LV-03-02-2102 removable labels are manufactured with a coated direct thermal label with all purpose removable adhesive. Your satisfaction is guaranteed with these labels. Cognitive Compatible LV-03-02-2102 removable 2.3" x 1" Labels details and specifications: Bright White Direct Thermal Labels with removable adhesive Compatible with Cognitive Direct Thermal Printers Ideal for Cognitive printers with 2.5" print heads, to fit through printer path. Item built to replace 03-02-1764 on 2.5" print head models LabelValue brand labels 2.3" x 1" 2350 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.75" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer
Description
Cognitive Compatible LV-03-02-2102R Removable Label 2-3/10 x 1 Description Cognitive Compatible LV-03-02-2102 removable labels are manufactured with a coated direct thermal label with all purpose removable adhesive. Your satisfaction is guaranteed with these labels. Cognitive Compatible LV-03-02-2102 removable 2.3" x 1" Labels details and specifications: Bright White Direct Thermal Labels with removable adhesive Compatible with Cognitive Direct Thermal Printers Ideal for Cognitive printers with 2.5" print heads, to fit through printer path. Item built to replace 03-02-1764 on 2.5" print head models LabelValue brand labels 2.3" x 1" 2350 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.75" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Suppliers

Company
Product
Description
Supplier Links
Cognitive Compatible LV-03-02-2102R Removable Label 2-3/10 x 1 - LV-03-02-2102 - LabelValue
Tampa, FL, USA
Cognitive Compatible LV-03-02-2102R Removable Label 2-3/10 x 1
LV-03-02-2102
Cognitive Compatible LV-03-02-2102R Removable Label 2-3/10 x 1 LV-03-02-2102
Cognitive Compatible LV-03-02-2102R Removable Label 2-3/10 x 1 Description Cognitive Compatible LV-03-02-2102 removable labels are manufactured with a coated direct thermal label with all purpose removable adhesive. Your satisfaction is guaranteed with these labels. Cognitive Compatible LV-03-02-2102 removable 2.3" x 1" Labels details and specifications: Bright White Direct Thermal Labels with removable adhesive Compatible with Cognitive Direct Thermal Printers Ideal for Cognitive printers with 2.5" print heads, to fit through printer path. Item built to replace 03-02-1764 on 2.5" print head models LabelValue brand labels 2.3" x 1" 2350 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.75" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Cognitive Compatible LV-03-02-2102R Removable Label 2-3/10 x 1 Description


Cognitive Compatible LV-03-02-2102 removable labels are manufactured with a coated direct thermal label with all purpose removable adhesive. Your satisfaction is guaranteed with these labels.


Cognitive Compatible LV-03-02-2102 removable 2.3" x 1" Labels details and specifications:



  • Bright White Direct Thermal Labels with removable adhesive
  • Compatible with Cognitive Direct Thermal Printers
  • Ideal for Cognitive printers with 2.5" print heads, to fit through printer path. Item built to replace 03-02-1764 on 2.5" print head models
  • LabelValue brand labels
  • 2.3" x 1"
  • 2350 Labels per roll
  • Inward Facing, Inside Wound
  • Perforation between labels
  • 4.75" Outside diameter
  • 1.5" core
  • Free Shipping

  • View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer.

Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Supplier's Site
Cognitive Compatible LV-03-02-2102 Label 2-3/10 x 1 - LV-03-02-2102 - LabelValue
Tampa, FL, USA
Cognitive Compatible LV-03-02-2102 Label 2-3/10 x 1
LV-03-02-2102
Cognitive Compatible LV-03-02-2102 Label 2-3/10 x 1 LV-03-02-2102
Cognitive Compatible LV-03-02-2102 Label 2-3/10 x 1 Description Cognitive Compatible LV-03-02-2102 2.3" x 1" Labels details and specifications: Cognitive Compatible LV-03-02-2102 labels are manufactured with a coated direct thermal label with all purpose pernament adhesive. Your satisfaction is guaranteed with these labels. This label is the same size as Cognitive part numbers 03-02-1519 & 03-89-1006 (1685 labels per roll) but more labels per roll. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 2.3" x 1" 2350 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.75" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer.

Cognitive Compatible LV-03-02-2102 Label 2-3/10 x 1 Description


Cognitive Compatible LV-03-02-2102 2.3" x 1" Labels details and specifications:


Cognitive Compatible LV-03-02-2102 labels are manufactured with a coated direct thermal label with all purpose pernament adhesive. Your satisfaction is guaranteed with these labels.


This label is the same size as Cognitive part numbers 03-02-1519 & 03-89-1006 (1685 labels per roll) but more labels per roll.



  • Bright White Direct Thermal Labels
  • Compatible with Cognitive Direct Thermal Printers
  • LabelValue brand labels
  • 2.3" x 1"
  • 2350 Labels per roll
  • Inward Facing, Inside Wound
  • Perforation between labels
  • 4.75" Outside diameter
  • 1.5" core
  • Free Shipping

  • View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer.
Supplier's Site

Technical Specifications

  LabelValue LabelValue
Product Category Label Materials Label Materials
Product Number LV-03-02-2102 LV-03-02-2102
Product Name Cognitive Compatible LV-03-02-2102R Removable Label 2-3/10 x 1 Cognitive Compatible LV-03-02-2102 Label 2-3/10 x 1
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-504-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Thermal Transfer Printable Label - XF-524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Blue
View Details
Pre-printed Labels - 4454136 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7500 inches (19.05 mm)
View Details