LabelValue Cognitive Compatible LV-03-02-1827 Labels 4 x 6 LV-03-02-1827

Description
Cognitive Compatible LV-03-02-1827 Labels 4 x 6 Description Cognitive Compatible LV-03-02-1827 4" x 6" Labels details and specifications: Cognitive Compatible LV-03-02-1827 labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible Cognitive Direct Thermal Printers LabelValue brand labels 4" x 6" 326 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer
Description
Cognitive Compatible LV-03-02-1827 Labels 4 x 6 Description Cognitive Compatible LV-03-02-1827 4" x 6" Labels details and specifications: Cognitive Compatible LV-03-02-1827 labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible Cognitive Direct Thermal Printers LabelValue brand labels 4" x 6" 326 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Suppliers

Company
Product
Description
Supplier Links
Cognitive Compatible LV-03-02-1827 Labels 4 x 6 - LV-03-02-1827 - LabelValue
Tampa, FL, USA
Cognitive Compatible LV-03-02-1827 Labels 4 x 6
LV-03-02-1827
Cognitive Compatible LV-03-02-1827 Labels 4 x 6 LV-03-02-1827
Cognitive Compatible LV-03-02-1827 Labels 4 x 6 Description Cognitive Compatible LV-03-02-1827 4" x 6" Labels details and specifications: Cognitive Compatible LV-03-02-1827 labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible Cognitive Direct Thermal Printers LabelValue brand labels 4" x 6" 326 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Cognitive Compatible LV-03-02-1827 Labels 4 x 6 Description


Cognitive Compatible LV-03-02-1827 4" x 6" Labels details and specifications:


Cognitive Compatible LV-03-02-1827 labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Compatible Cognitive Direct Thermal Printers
  • LabelValue brand labels
  • 4" x 6"
  • 326 Labels per roll
  • Inward Facing, Inside Wound
  • Perforation between labels
  • 4.5" Outside diameter
  • 1.5" core
  • Free Shipping

  • View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer.

Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-03-02-1827
Product Name Cognitive Compatible LV-03-02-1827 Labels 4 x 6
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-506/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Pre-printed Labels - 4454091 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Thermal Transfer Printable Label - XF-592 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details