LabelValue Cognitive Compatible LV-03-02-1826 Labels 4 x 2 LV-03-02-1826

Description
Cognitive Compatible LV-03-02-1826 Labels 4 x 2 Description Cognitive Compatible LV-03-02-1826 4"x 2" Labels details and specifications: Cognitive Compatible LV-03-02-1826 labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 4" x 2" 940 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer
Description
Cognitive Compatible LV-03-02-1826 Labels 4 x 2 Description Cognitive Compatible LV-03-02-1826 4"x 2" Labels details and specifications: Cognitive Compatible LV-03-02-1826 labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 4" x 2" 940 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Suppliers

Company
Product
Description
Supplier Links
Cognitive Compatible LV-03-02-1826 Labels 4 x 2 - LV-03-02-1826 - LabelValue
Tampa, FL, USA
Cognitive Compatible LV-03-02-1826 Labels 4 x 2
LV-03-02-1826
Cognitive Compatible LV-03-02-1826 Labels 4 x 2 LV-03-02-1826
Cognitive Compatible LV-03-02-1826 Labels 4 x 2 Description Cognitive Compatible LV-03-02-1826 4"x 2" Labels details and specifications: Cognitive Compatible LV-03-02-1826 labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 4" x 2" 940 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Cognitive Compatible LV-03-02-1826 Labels 4 x 2 Description


Cognitive Compatible LV-03-02-1826 4"x 2" Labels details and specifications:


Cognitive Compatible LV-03-02-1826 labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Compatible with Cognitive Direct Thermal Printers
  • LabelValue brand labels
  • 4" x 2"
  • 940 Labels per roll
  • Inward Facing, Inside Wound
  • Perforation between labels
  • 4.5" Outside diameter
  • 1.5" core
  • Free Shipping

  • View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer.

Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-03-02-1826
Product Name Cognitive Compatible LV-03-02-1826 Labels 4 x 2
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-705/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 2893494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details
Thermal Transfer Printable Label - XF-302 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details