LabelValue Cognitive Compatible LV-03-02-1821 Label 3 x 1 LV-03-02-1821

Description
Cognitive Compatible LV-03-02-1821 Label 3 x 1 Description Cognitive Compatible LV-03-02-1821 3" x 1" Labels details and specifications: Cognitive Compatible LV-03-02-1821 labels are manufactured with a coated direct thermal label with all purpose pernament adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 3" x 1" 1,775 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer
Description
Cognitive Compatible LV-03-02-1821 Label 3 x 1 Description Cognitive Compatible LV-03-02-1821 3" x 1" Labels details and specifications: Cognitive Compatible LV-03-02-1821 labels are manufactured with a coated direct thermal label with all purpose pernament adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 3" x 1" 1,775 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Suppliers

Company
Product
Description
Supplier Links
Cognitive Compatible LV-03-02-1821 Label 3 x 1 - LV-03-02-1821 - LabelValue
Tampa, FL, USA
Cognitive Compatible LV-03-02-1821 Label 3 x 1
LV-03-02-1821
Cognitive Compatible LV-03-02-1821 Label 3 x 1 LV-03-02-1821
Cognitive Compatible LV-03-02-1821 Label 3 x 1 Description Cognitive Compatible LV-03-02-1821 3" x 1" Labels details and specifications: Cognitive Compatible LV-03-02-1821 labels are manufactured with a coated direct thermal label with all purpose pernament adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 3" x 1" 1,775 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Cognitive Compatible LV-03-02-1821 Label 3 x 1 Description


Cognitive Compatible LV-03-02-1821 3" x 1" Labels details and specifications:


Cognitive Compatible LV-03-02-1821 labels are manufactured with a coated direct thermal label with all purpose pernament adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Compatible with Cognitive Direct Thermal Printers
  • LabelValue brand labels
  • 3" x 1"
  • 1,775 Labels per roll
  • Inward Facing, Inside Wound
  • Perforation between labels
  • 4.5" Outside diameter
  • 1.5" core
  • Free Shipping

  • View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer

Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-03-02-1821
Product Name Cognitive Compatible LV-03-02-1821 Label 3 x 1
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL - ML-3703 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Printer Tapes - 2235393 - RS Components, Ltd.
Specs
Color Clear
Width 0.4724 inches (12 mm)
Length 26.25 ft (80 dm)
View Details