LabelValue Cognitive Compatible LV-03-02-1764 Removable Label 2-2/5 x 1 LV-03-02-1764

Description
Cognitive Compatible LV-03-02-1764 Removable Label 2-2/5 x 1 Description Cognitive Compatible LV-03-02-1764 2.4" x 1" Removable Labels details and specifications: Cognitive Compatible LV-03-02-1764 labels are manufactured with a coated direct thermal label with removable adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 2.4" x 1" 1685 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.25" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer
Description
Cognitive Compatible LV-03-02-1764 Removable Label 2-2/5 x 1 Description Cognitive Compatible LV-03-02-1764 2.4" x 1" Removable Labels details and specifications: Cognitive Compatible LV-03-02-1764 labels are manufactured with a coated direct thermal label with removable adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 2.4" x 1" 1685 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.25" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Suppliers

Company
Product
Description
Supplier Links
Cognitive Compatible LV-03-02-1764 Removable Label 2-2/5 x 1 - LV-03-02-1764 - LabelValue
Tampa, FL, USA
Cognitive Compatible LV-03-02-1764 Removable Label 2-2/5 x 1
LV-03-02-1764
Cognitive Compatible LV-03-02-1764 Removable Label 2-2/5 x 1 LV-03-02-1764
Cognitive Compatible LV-03-02-1764 Removable Label 2-2/5 x 1 Description Cognitive Compatible LV-03-02-1764 2.4" x 1" Removable Labels details and specifications: Cognitive Compatible LV-03-02-1764 labels are manufactured with a coated direct thermal label with removable adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 2.4" x 1" 1685 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.25" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Cognitive Compatible LV-03-02-1764 Removable Label 2-2/5 x 1 Description


Cognitive Compatible LV-03-02-1764 2.4" x 1" Removable Labels details and specifications:


Cognitive Compatible LV-03-02-1764 labels are manufactured with a coated direct thermal label with removable adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Compatible with Cognitive Direct Thermal Printers
  • LabelValue brand labels
  • 2.4" x 1"
  • 1685 Labels per roll
  • Inward Facing, Inside Wound
  • Perforation between labels
  • 4.25" Outside diameter
  • 1.5" core
  • Free Shipping

  • View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer.

  • Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-03-02-1764
Product Name Cognitive Compatible LV-03-02-1764 Removable Label 2-2/5 x 1
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 7587992 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-500 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Yellow
View Details