LabelValue Cognitive Compatible LV-03-02-1520 2 up Labels 1-3/20 x 1 LV-03-02-1520

Description
Cognitive Compatible LV-03-02-1520 2 up Labels 1-3/20 x 1 Description Cognitive Compatible LV-03-02-1520 1.15" x 1" 2 UP Labels details and specifications: Cognitive Compatible LV-03-02-1520 2 UP labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 1.15" x 1" 2 UP 3370 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer
Description
Cognitive Compatible LV-03-02-1520 2 up Labels 1-3/20 x 1 Description Cognitive Compatible LV-03-02-1520 1.15" x 1" 2 UP Labels details and specifications: Cognitive Compatible LV-03-02-1520 2 UP labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 1.15" x 1" 2 UP 3370 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Suppliers

Company
Product
Description
Supplier Links
Cognitive Compatible LV-03-02-1520 2 up Labels 1-3/20 x 1 - LV-03-02-1520 - LabelValue
Tampa, FL, USA
Cognitive Compatible LV-03-02-1520 2 up Labels 1-3/20 x 1
LV-03-02-1520
Cognitive Compatible LV-03-02-1520 2 up Labels 1-3/20 x 1 LV-03-02-1520
Cognitive Compatible LV-03-02-1520 2 up Labels 1-3/20 x 1 Description Cognitive Compatible LV-03-02-1520 1.15" x 1" 2 UP Labels details and specifications: Cognitive Compatible LV-03-02-1520 2 UP labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with Cognitive Direct Thermal Printers LabelValue brand labels 1.15" x 1" 2 UP 3370 Labels per roll Inward Facing, Inside Wound Perforation between labels 4.5" Outside diameter 1.5" core Free Shipping View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer. Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Cognitive Compatible LV-03-02-1520 2 up Labels 1-3/20 x 1 Description


Cognitive Compatible LV-03-02-1520 1.15" x 1" 2 UP Labels details and specifications:


Cognitive Compatible LV-03-02-1520 2 UP labels are manufactured with a coated direct thermal label with a general purpose permanent adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Compatible with Cognitive Direct Thermal Printers
  • LabelValue brand labels
  • 1.15" x 1" 2 UP
  • 3370 Labels per roll
  • Inward Facing, Inside Wound
  • Perforation between labels
  • 4.5" Outside diameter
  • 1.5" core
  • Free Shipping

  • View our cognitive labels category to see our compatible labels for your cognitive printer and save over 35%. We can preprint or custom make labels for your cognitive printer.

Printer Compatibilty- Cognitive TGP Blaster, Del Sol, Solus Printer

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-03-02-1520
Product Name Cognitive Compatible LV-03-02-1520 2 up Labels 1-3/20 x 1
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
1 MIL White Matte Polyimide Label Material - XF-101M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4453638 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details