LabelValue Dymo Compatible LV-00-004-3031 Labels - 2 up LV-004-3031

Description
Dymo Compatible LV-00-004-3031 Labels - 2 up Description Dymo Compatible Labels LV-00-004-3031 - 2 up 1-1/2" x 1/2†2 Up Label Dimensions 1-1/2" x 1/2" 1500 labels per roll Color = White Thermal Labels Service temperatures -75F to +200F (-59°C to +93°C) We can custom make cryogenic and liquid nitrogen service temperature labels. Popular with Cadex ® testing equipment Perfect for labeling laboratory specimens Polypropylene material (waterproof and scratch resistant) Strong permanent acrylic adhesive 100% compatible with your Dymo LabelWriter printer The Dymo Label Software does not contain a template for this label. This label is designed for use with custom software. Fully Guaranteed by the LabelValue.com Promise FREE Shipping Questions or Order by Phone 1(800)750-7764 LabelValue LV-00-004-3031 Labels - 2 up 1.5†x 0.5†are frequently used in laboratory testing environments. Polypropylene material can stand up to solvents, liquids and frequent handling. Printer Compatibility Dymo LabelWriter Printers CoStar LabelWriter Printers
Description
Dymo Compatible LV-00-004-3031 Labels - 2 up Description Dymo Compatible Labels LV-00-004-3031 - 2 up 1-1/2" x 1/2†2 Up Label Dimensions 1-1/2" x 1/2" 1500 labels per roll Color = White Thermal Labels Service temperatures -75F to +200F (-59°C to +93°C) We can custom make cryogenic and liquid nitrogen service temperature labels. Popular with Cadex ® testing equipment Perfect for labeling laboratory specimens Polypropylene material (waterproof and scratch resistant) Strong permanent acrylic adhesive 100% compatible with your Dymo LabelWriter printer The Dymo Label Software does not contain a template for this label. This label is designed for use with custom software. Fully Guaranteed by the LabelValue.com Promise FREE Shipping Questions or Order by Phone 1(800)750-7764 LabelValue LV-00-004-3031 Labels - 2 up 1.5†x 0.5†are frequently used in laboratory testing environments. Polypropylene material can stand up to solvents, liquids and frequent handling. Printer Compatibility Dymo LabelWriter Printers CoStar LabelWriter Printers

Suppliers

Company
Product
Description
Supplier Links
Dymo Compatible LV-00-004-3031 Labels - 2 up - LV-004-3031 - LabelValue
Tampa, FL, USA
Dymo Compatible LV-00-004-3031 Labels - 2 up
LV-004-3031
Dymo Compatible LV-00-004-3031 Labels - 2 up LV-004-3031
Dymo Compatible LV-00-004-3031 Labels - 2 up Description Dymo Compatible Labels LV-00-004-3031 - 2 up 1-1/2" x 1/2†2 Up Label Dimensions 1-1/2" x 1/2" 1500 labels per roll Color = White Thermal Labels Service temperatures -75F to +200F (-59°C to +93°C) We can custom make cryogenic and liquid nitrogen service temperature labels. Popular with Cadex ® testing equipment Perfect for labeling laboratory specimens Polypropylene material (waterproof and scratch resistant) Strong permanent acrylic adhesive 100% compatible with your Dymo LabelWriter printer The Dymo Label Software does not contain a template for this label. This label is designed for use with custom software. Fully Guaranteed by the LabelValue.com Promise FREE Shipping Questions or Order by Phone 1(800)750-7764 LabelValue LV-00-004-3031 Labels - 2 up 1.5†x 0.5†are frequently used in laboratory testing environments. Polypropylene material can stand up to solvents, liquids and frequent handling. Printer Compatibility Dymo LabelWriter Printers CoStar LabelWriter Printers

Dymo Compatible LV-00-004-3031 Labels - 2 up Description


Dymo Compatible Labels LV-00-004-3031 - 2 up 1-1/2" x 1/2â€



  • 2 Up Label Dimensions 1-1/2" x 1/2"
  • 1500 labels per roll
  • Color = White
  • Thermal Labels
  • Service temperatures -75F to +200F (-59°C to +93°C) We can custom make cryogenic and liquid nitrogen service temperature labels.
  • Popular with Cadex ® testing equipment
  • Perfect for labeling laboratory specimens
  • Polypropylene material (waterproof and scratch resistant)
  • Strong permanent acrylic adhesive
  • 100% compatible with your Dymo LabelWriter printer
  • The Dymo Label Software does not contain a template for this label. This label is designed for use with custom software.
  • Fully Guaranteed by the LabelValue.com Promise
  • FREE Shipping


Questions or Order by Phone 1(800)750-7764


LabelValue LV-00-004-3031 Labels - 2 up 1.5†x 0.5†are frequently used in laboratory testing environments. Polypropylene material can stand up to solvents, liquids and frequent handling.


Printer Compatibility




  • Dymo LabelWriter Printers

  • CoStar LabelWriter Printers
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-004-3031
Product Name Dymo Compatible LV-00-004-3031 Labels - 2 up
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Label Sheets - 2655615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.83 inches (148 mm)
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details