LabelValue Zebra LDR7MU5P-R Compatible Labels 2 x 1 LDR7MU5P-R

Description
Zebra LDR7MU5P-R Compatible Labels 2 x 1 Description Label Value LV-LDR7MU5P-R Zebra Compatible Labels contain 350 labels per roll and are sold in packages of 1 roll per pack. Product Details and Specifications: Label Dimensions 2" x 1†350 labels per roll Color = White Permanent adhesive prevents labels from falling off of hook holders, or shelf channels Direct Thermal Most commonly used with Zebra QL Printers ¾" Core ensures compatibility with most mobile label printers Free Shipping Fully Guaranteed by the LabelValue.com Promise We can customize your bin labels for you exact specifications Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise that are easy to use and keep your store up to date, always looking its very best. Label Value brand labels are 100% safe for use in your direct thermal printers and is fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, Bartender and more. All Labelvalue.com labels can be easily customized for your specific needsjust contact a sales representative for more details.
Description
Zebra LDR7MU5P-R Compatible Labels 2 x 1 Description Label Value LV-LDR7MU5P-R Zebra Compatible Labels contain 350 labels per roll and are sold in packages of 1 roll per pack. Product Details and Specifications: Label Dimensions 2" x 1†350 labels per roll Color = White Permanent adhesive prevents labels from falling off of hook holders, or shelf channels Direct Thermal Most commonly used with Zebra QL Printers ¾" Core ensures compatibility with most mobile label printers Free Shipping Fully Guaranteed by the LabelValue.com Promise We can customize your bin labels for you exact specifications Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise that are easy to use and keep your store up to date, always looking its very best. Label Value brand labels are 100% safe for use in your direct thermal printers and is fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, Bartender and more. All Labelvalue.com labels can be easily customized for your specific needsjust contact a sales representative for more details.

Suppliers

Company
Product
Description
Supplier Links
Zebra LDR7MU5P-R Compatible Labels 2 x 1 - LDR7MU5P-R - LabelValue
Tampa, FL, USA
Zebra LDR7MU5P-R Compatible Labels 2 x 1
LDR7MU5P-R
Zebra LDR7MU5P-R Compatible Labels 2 x 1 LDR7MU5P-R
Zebra LDR7MU5P-R Compatible Labels 2 x 1 Description Label Value LV-LDR7MU5P-R Zebra Compatible Labels contain 350 labels per roll and are sold in packages of 1 roll per pack. Product Details and Specifications: Label Dimensions 2" x 1†350 labels per roll Color = White Permanent adhesive prevents labels from falling off of hook holders, or shelf channels Direct Thermal Most commonly used with Zebra QL Printers ¾" Core ensures compatibility with most mobile label printers Free Shipping Fully Guaranteed by the LabelValue.com Promise We can customize your bin labels for you exact specifications Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise that are easy to use and keep your store up to date, always looking its very best. Label Value brand labels are 100% safe for use in your direct thermal printers and is fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, Bartender and more. All Labelvalue.com labels can be easily customized for your specific needsjust contact a sales representative for more details.

Zebra LDR7MU5P-R Compatible Labels 2 x 1 Description


Label Value LV-LDR7MU5P-R Zebra Compatible Labels contain 350 labels per roll and are sold in packages of 1 roll per pack.


Product Details and Specifications:




  • Label Dimensions 2" x 1â€

  • 350 labels per roll

  • Color = White

  • Permanent adhesive prevents labels from falling off of hook holders, or shelf channels

  • Direct Thermal
  • Most commonly used with Zebra QL Printers

  • ¾" Core ensures compatibility with most mobile label printers

  • Free Shipping

  • Fully Guaranteed by the LabelValue.com Promise
  • We can customize your bin labels for you exact specifications

Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise that are easy to use and keep your store up to date, always looking its very best. Label Value brand labels are 100% safe for use in your direct thermal printers and is fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, Bartender and more. All Labelvalue.com labels can be easily customized for your specific needsjust contact a sales representative for more details.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LDR7MU5P-R
Product Name Zebra LDR7MU5P-R Compatible Labels 2 x 1
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-500-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Pre-printed Labels - 7587949 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3522 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details