LabelValue 3" Label Dispenser 36300

Description
3" Label Dispenser Description Maintain maximum productivity as you label products and shipments more quickly than ever before with the 3" Mailing Seal Dispenser. The dispenser separates the backing from your labels for fast, easy use. The label dispenser can hold multiple rolls at one time, making it easy to apply many rolls to your shipments or products without the inconvenience of changing rolls in the dispenser. The dispenser features suction cup feet to ensure stability during use. Includes 2 adapters for label rolls with 3†cores or use label rolls with 1†cores without adapter. Ensure maximum productivity labeling products and shipments Suction cup feet guarantee stability during use Color: Blue Includes 2 adapters for label rolls with 3" cores Size: 3 1/2â€W x 8 1/2â€D x 4 3/4â€H Weight: 1.125 lbs
Description
3" Label Dispenser Description Maintain maximum productivity as you label products and shipments more quickly than ever before with the 3" Mailing Seal Dispenser. The dispenser separates the backing from your labels for fast, easy use. The label dispenser can hold multiple rolls at one time, making it easy to apply many rolls to your shipments or products without the inconvenience of changing rolls in the dispenser. The dispenser features suction cup feet to ensure stability during use. Includes 2 adapters for label rolls with 3†cores or use label rolls with 1†cores without adapter. Ensure maximum productivity labeling products and shipments Suction cup feet guarantee stability during use Color: Blue Includes 2 adapters for label rolls with 3" cores Size: 3 1/2â€W x 8 1/2â€D x 4 3/4â€H Weight: 1.125 lbs

Suppliers

Company
Product
Description
Supplier Links
3
Tampa, FL, USA
3" Label Dispenser
36300
3" Label Dispenser 36300
3" Label Dispenser Description Maintain maximum productivity as you label products and shipments more quickly than ever before with the 3" Mailing Seal Dispenser. The dispenser separates the backing from your labels for fast, easy use. The label dispenser can hold multiple rolls at one time, making it easy to apply many rolls to your shipments or products without the inconvenience of changing rolls in the dispenser. The dispenser features suction cup feet to ensure stability during use. Includes 2 adapters for label rolls with 3†cores or use label rolls with 1†cores without adapter. Ensure maximum productivity labeling products and shipments Suction cup feet guarantee stability during use Color: Blue Includes 2 adapters for label rolls with 3" cores Size: 3 1/2â€W x 8 1/2â€D x 4 3/4â€H Weight: 1.125 lbs

3" Label Dispenser Description


Maintain maximum productivity as you label products and shipments more quickly than ever before with the 3" Mailing Seal Dispenser. The dispenser separates the backing from your labels for fast, easy use. The label dispenser can hold multiple rolls at one time, making it easy to apply many rolls to your shipments or products without the inconvenience of changing rolls in the dispenser. The dispenser features suction cup feet to ensure stability during use. Includes 2 adapters for label rolls with 3†cores or use label rolls with 1†cores without adapter.



  • Ensure maximum productivity labeling products and shipments
  • Suction cup feet guarantee stability during use
  • Color: Blue
  • Includes 2 adapters for label rolls with 3" cores
  • Size: 3 1/2â€W x 8 1/2â€D x 4 3/4â€H
  • Weight: 1.125 lbs
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 36300
Product Name 3" Label Dispenser
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-504-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 358868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 0.7480 inches (19 mm)
View Details