LabelValue Dymo 30856 Non-Adhesive Name Badges 30856

Description
Dymo 30856 Non-Adhesive Name Badges Description Dymo 30856 Non-Adhesive Name Badges are available with FREE SHIPPING! No minimum purchase. Get the lowest total price including shipping at LabelValue.com. >> Click here to try our NEW LV-30856 Dymo Compatible Non-Adhesive Name Badge and Save Dymo 30856 Product Details 2-7/16" x 4 3/16" 250 Name Badges per Roll Color = White Prints perfect name badges and tags Attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately Questions or Order by Phone 1(800)750-7764. Dymo 30856 Name Badges contain 250 Non Adhesive Name Badges per roll, and attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series
Description
Dymo 30856 Non-Adhesive Name Badges Description Dymo 30856 Non-Adhesive Name Badges are available with FREE SHIPPING! No minimum purchase. Get the lowest total price including shipping at LabelValue.com. >> Click here to try our NEW LV-30856 Dymo Compatible Non-Adhesive Name Badge and Save Dymo 30856 Product Details 2-7/16" x 4 3/16" 250 Name Badges per Roll Color = White Prints perfect name badges and tags Attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately Questions or Order by Phone 1(800)750-7764. Dymo 30856 Name Badges contain 250 Non Adhesive Name Badges per roll, and attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Suppliers

Company
Product
Description
Supplier Links
Dymo 30856 Non-Adhesive Name Badges - 30856 - LabelValue
Tampa, FL, USA
Dymo 30856 Non-Adhesive Name Badges
30856
Dymo 30856 Non-Adhesive Name Badges 30856
Dymo 30856 Non-Adhesive Name Badges Description Dymo 30856 Non-Adhesive Name Badges are available with FREE SHIPPING! No minimum purchase. Get the lowest total price including shipping at LabelValue.com. >> Click here to try our NEW LV-30856 Dymo Compatible Non-Adhesive Name Badge and Save Dymo 30856 Product Details 2-7/16" x 4 3/16" 250 Name Badges per Roll Color = White Prints perfect name badges and tags Attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately Questions or Order by Phone 1(800)750-7764. Dymo 30856 Name Badges contain 250 Non Adhesive Name Badges per roll, and attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Dymo 30856 Non-Adhesive Name Badges Description


Dymo 30856 Non-Adhesive Name Badges are available with FREE SHIPPING! No minimum purchase. Get the lowest total price including shipping at LabelValue.com.


>> Click here to try our NEW LV-30856 Dymo Compatible Non-Adhesive Name Badge and Save


Dymo 30856 Product Details



  • 2-7/16" x 4 3/16"
  • 250 Name Badges per Roll
  • Color = White
  • Prints perfect name badges and tags
  • Attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately

Questions or Order by Phone 1(800)750-7764.


Dymo 30856 Name Badges contain 250 Non Adhesive Name Badges per roll, and attach directly to clothing using Dymo Name Badge Clips (Part #30887) - sold seperately.

Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo

  • Dymo LabelWriter 450

  • Dymo LabelWriter 450 Turbo

  • Dymo LabelWriter 450 Twin Turbo

  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30856
Product Name Dymo 30856 Non-Adhesive Name Badges
Materials of Construction Paper; Non-adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Pre-printed Labels - 4454029 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details