LabelValue Dymo 30854 CD/DVD Labels 30854

Description
Dymo 30854 CD/DVD Labels Description >> Click here to view our LabelValue LV-30854 brand CD/DVD Labels and Save up to 50% DYMO 30854 CD/DVD Labels Product Details and specifications: Label Dimensions 2-1/4†Color = White 170 labels per roll Self sticking adhesive just peel and stick Great for labeling your CDs or DVDs FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 Dymo 30854 labels are the perfect size for printing CD or DVD labels from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/4†in diameter. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo 30854 CD/DVD Labels Description >> Click here to view our LabelValue LV-30854 brand CD/DVD Labels and Save up to 50% DYMO 30854 CD/DVD Labels Product Details and specifications: Label Dimensions 2-1/4†Color = White 170 labels per roll Self sticking adhesive just peel and stick Great for labeling your CDs or DVDs FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 Dymo 30854 labels are the perfect size for printing CD or DVD labels from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/4†in diameter. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo 30854 CD/DVD Labels - 30854 - LabelValue
Tampa, FL, USA
Dymo 30854 CD/DVD Labels
30854
Dymo 30854 CD/DVD Labels 30854
Dymo 30854 CD/DVD Labels Description >> Click here to view our LabelValue LV-30854 brand CD/DVD Labels and Save up to 50% DYMO 30854 CD/DVD Labels Product Details and specifications: Label Dimensions 2-1/4†Color = White 170 labels per roll Self sticking adhesive just peel and stick Great for labeling your CDs or DVDs FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 Dymo 30854 labels are the perfect size for printing CD or DVD labels from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/4†in diameter. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo 30854 CD/DVD Labels Description


>> Click here to view our LabelValue LV-30854 brand CD/DVD Labels and Save up to 50%


DYMO 30854 CD/DVD Labels Product Details and specifications:



  • Label Dimensions 2-1/4â€
  • Color = White
  • 170 labels per roll
  • Self sticking adhesive just peel and stick
  • Great for labeling your CDs or DVDs

FREE SHIPPING with no minimum purchase!


Questions or Order by Phone 1(800)750-7764


Dymo 30854 labels are the perfect size for printing CD or DVD labels from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/4†in diameter.


Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30854
Product Name Dymo 30854 CD/DVD Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Thermal Transfer Printable Label - XF-525 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Pre-printed Labels - 4506041 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details