LabelValue Dymo 30374 Appointment Cards 30374

Description
Dymo 30374 Appointment Cards Description Dymo 30374 Appointment-Business Cards contain 300 cards per roll and are sold in packages of 1 roll per box. >> Click here to try our NEW LV-30374 Dymo Compatible Appointment Cards and Save Product Details and Specifications Label Dimensions 2†x 3-1/2†300 cards per roll Color = White 1 roll per box Non-Adhesive Direct Thermal Dymo 30374 Appointment-Business Cards include FREE SHIPPING! No minimum purchase Get the lowest total price including shipping at labelvalue.com. Questions or Order by Phone 1(800)750-7764. Dymo 30374 Appointment-Business Cards are the perfect size for printing appointment cards, business cards, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 300 non-adhesive white labels measuring 2" x 3-1/2†(51 x 89 mm). Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30374 Appointment/Business Cards. Below are just a few of the most popular applications available for use with the 30374 Appointment/Business Cards: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo 30374 Appointment Cards Description Dymo 30374 Appointment-Business Cards contain 300 cards per roll and are sold in packages of 1 roll per box. >> Click here to try our NEW LV-30374 Dymo Compatible Appointment Cards and Save Product Details and Specifications Label Dimensions 2†x 3-1/2†300 cards per roll Color = White 1 roll per box Non-Adhesive Direct Thermal Dymo 30374 Appointment-Business Cards include FREE SHIPPING! No minimum purchase Get the lowest total price including shipping at labelvalue.com. Questions or Order by Phone 1(800)750-7764. Dymo 30374 Appointment-Business Cards are the perfect size for printing appointment cards, business cards, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 300 non-adhesive white labels measuring 2" x 3-1/2†(51 x 89 mm). Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30374 Appointment/Business Cards. Below are just a few of the most popular applications available for use with the 30374 Appointment/Business Cards: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo 30374 Appointment Cards - 30374 - LabelValue
Tampa, FL, USA
Dymo 30374 Appointment Cards
30374
Dymo 30374 Appointment Cards 30374
Dymo 30374 Appointment Cards Description Dymo 30374 Appointment-Business Cards contain 300 cards per roll and are sold in packages of 1 roll per box. >> Click here to try our NEW LV-30374 Dymo Compatible Appointment Cards and Save Product Details and Specifications Label Dimensions 2†x 3-1/2†300 cards per roll Color = White 1 roll per box Non-Adhesive Direct Thermal Dymo 30374 Appointment-Business Cards include FREE SHIPPING! No minimum purchase Get the lowest total price including shipping at labelvalue.com. Questions or Order by Phone 1(800)750-7764. Dymo 30374 Appointment-Business Cards are the perfect size for printing appointment cards, business cards, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 300 non-adhesive white labels measuring 2" x 3-1/2†(51 x 89 mm). Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30374 Appointment/Business Cards. Below are just a few of the most popular applications available for use with the 30374 Appointment/Business Cards: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo 30374 Appointment Cards Description


Dymo 30374 Appointment-Business Cards contain 300 cards per roll and are sold in packages of 1 roll per box.


>> Click here to try our NEW LV-30374 Dymo Compatible Appointment Cards and Save


Product Details and Specifications



  • Label Dimensions 2†x 3-1/2â€
  • 300 cards per roll
  • Color = White
  • 1 roll per box
  • Non-Adhesive
  • Direct Thermal

Dymo 30374 Appointment-Business Cards include FREE SHIPPING! No minimum purchase Get the lowest total price including shipping at labelvalue.com. Questions or Order by Phone 1(800)750-7764.


Dymo 30374 Appointment-Business Cards are the perfect size for printing appointment cards, business cards, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 300 non-adhesive white labels measuring 2" x 3-1/2†(51 x 89 mm).



Preconfigured Software


A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30374 Appointment/Business Cards. Below are just a few of the most popular applications available for use with the 30374 Appointment/Business Cards:



  • Microsoft Word ®
  • Microsoft Outlook ®
  • Act! ®
  • QuickBooks ®

Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo

  • Dymo LabelWriter 450

  • Dymo LabelWriter 450 Turbo

  • Dymo LabelWriter 450 Twin Turbo

  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30374
Product Name Dymo 30374 Appointment Cards
Materials of Construction Paper; Non-adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-500-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
1 MIL White High Gloss Polyimide Label Material - XF-101G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 4426030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details